EN
  • EN
  • DE

74ABT20PW,118

Part No 74ABT20PW,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description IC GATE NAND 2CH 4-INP 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 2
Number of Inputs 4
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 50μA
Current - Output High, Low 15mA, 20mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 3.9ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1007113-74ABT20PW,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ABT20PW,118 CAD Model

Description

The Nexperia USA Inc. 74ABT20PW,118 is a NAND Gate with a maximum propagation delay of 3.9ns @ 5V and 50pF.

  • Gate Type: NAND
  • Propagation Delay: 3.9ns @ 5V and 50pF
  • Inputs: 4
  • Circuits: 2
  • Operating Temperature Range: -40°C to 85°C
  • Low Logic Level: 0.8V
  • High Logic Level: 2V
  • Package: 14-TSSOP
  • Supply Voltage: 4.5V to 5.5V
  • Current Output High: 15mA
  • Current Output Low: 20mA
  • Quiescent Current: 50μA
  • Category: Integrated Circuits
  • Market Status: Active
  • Popularity: Medium

You May Also Be Interested in

MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1520 $50.1600
805+ $0.1247 $100.3835
1,245+ $0.1208 $150.3960
1,715+ $0.1169 $200.4835
2,215+ $0.1130 $250.2950
2,965+ $0.1013 $300.3545
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,766 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess