EN
  • EN
  • DE

LGHK100556NJ-T

Part No LGHK100556NJ-T
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+/Rohs
Reference case 10k pcs/Per Reel
Manufacturer Taiyo Yuden
Manufacturer Homepage www.t-yuden.com
Win Source Part Number 731942-LGHK100556NJ-T
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LGHK100556NJ-T CAD Model

Description

The LGHK100556NJ-T is a multilayer ceramic inductor manufactured by Taiyo Yuden. It's designed for high-frequency applications, offering a small size and high Q-factor. It's commonly used in various wireless communication and RF (Radio Frequency) circuits.

Applications

  • Mobile Phones: RF circuits, impedance matching, filtering.
  • Wireless LAN (WLAN): RF circuits, impedance matching, filtering.
  • Bluetooth Devices: RF circuits, impedance matching, filtering.
  • Global Positioning System (GPS) Devices: RF circuits, impedance matching, filtering.
  • RF Modules: Impedance matching, filtering, resonance circuits.

Features

  • Small Size: Compact 1005 (1.0 x 0.5 mm) package.
  • High Q-Factor: Provides low losses at high frequencies.
  • Multilayer Ceramic Construction: Offers excellent reliability and stability.
  • High Self-Resonant Frequency (SRF): Allows operation at high frequencies without significant performance degradation.
  • Tight Inductance Tolerance: Ensures consistent performance in critical applications.
  • RoHS Compliant: Compliant with RoHS directive for environmental protection.

Benefits

  • Miniaturization: Small size enables compact circuit designs.
  • Efficient Performance: High Q-factor minimizes signal loss and maximizes efficiency.
  • Stable Operation: Multilayer ceramic construction ensures stable performance over temperature and frequency.
  • Reliable Performance: Provides reliable performance in demanding applications.
  • Wide Frequency Range: Suitable for a wide range of high-frequency applications.

Additional Details

The LGHK100556NJ-T has an inductance value of 56nH (nanohenries). It has a tolerance of ±5%. The self-resonant frequency (SRF) is typically in the GHz range. The operating temperature range is typically -55°C to +125°C. It is designed for reflow soldering. The specific impedance and current ratings should be checked in the manufacturer's datasheet.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess