EN
  • EN
  • DE

1PS79SB31,315

Part No 1PS79SB31,315
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 200MA SOD523 / Diode Schottky 30 V 200mA (DC) Surface Mount SOD-523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Nexperia USA Inc.
Package Tape & Reel (TR)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30 V
Current - Average Rectified (Io) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 500 mV @ 200 mA
Speed Small Signal =< 200mA (Io), Any Speed
Current - Reverse Leakage @ Vr 30 µA @ 10 V
Capacitance @ Vr, F 25pF @ 1V, 1MHz
Mounting SMD (SMT)
Package / Case SC-79, SOD-523
Supplier Device Package SOD-523
Operating Temperature - Junction 125°C (Max)
Base Product Number 1PS79SB31
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Names 934056795315
Standard Package 8,000
Win Source Part Number 1199223-1PS79SB31,315
Ultra Librarian 3D Model Ultra Librarian 1PS79SB31,315 CAD Model

Description

The 1PS79SB31 is a Schottky diode from Nexperia USA Inc. It is a discrete semiconductor product, featuring a voltage DC reverse (Vr) of 30V and an average rectified current (Io) of 200mA (DC). The device has a forward voltage (Vf) of 500mV at 200mA and a reverse leakage current of 30μA at 10V. It has a capacitance of 25pF at 1V, 1MHz and an operating temperature range of -55°C to 125°C. The device is mounted on a surface-mount device (SMD) and has a tape and reel package. It has a small signal speed of <200mA (Io), any speed and a package/case of SC-79, SOD-523. The device is suitable for various applications such as power management, portable devices, and automotive.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
705+ $0.0713 $50.2665
1,500+ $0.0668 $100.2000
2,325+ $0.0646 $150.1950
3,330+ $0.0601 $200.1330
4,330+ $0.0578 $250.2740
5,410+ $0.0555 $300.2550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 134,390 pieces
MOQ: 705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess