EN
  • EN
  • DE

1PS79SB31,135

Part No 1PS79SB31,135
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 200MA SOD523 / Diode Schottky 30 V 200mA (DC) Surface Mount SOD-523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Nexperia USA Inc.
Package Tape & Reel (TR)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30 V
Current - Average Rectified (Io) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 500 mV @ 200 mA
Speed Small Signal =< 200mA (Io), Any Speed
Current - Reverse Leakage @ Vr 30 µA @ 10 V
Capacitance @ Vr, F 25pF @ 1V, 1MHz
Mounting SMD (SMT)
Package / Case SC-79, SOD-523
Supplier Device Package SOD-523
Operating Temperature - Junction 125°C (Max)
Base Product Number 1PS79SB31
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Names 934056795135,1PS79SB31 /T3,1PS79SB31 /T3-ND
Standard Package 10,000
Win Source Part Number 1010237-1PS79SB31,135
Ultra Librarian 3D Model Ultra Librarian 1PS79SB31,135 CAD Model

Description

The 1PS79SB31 is a Schottky diode from Nexperia USA Inc. that is designed for use in small signal applications with a maximum DC reverse voltage of 30 V and an average rectified current of 200mA.

  • Maximum DC Reverse Voltage: 30 V
  • Average Rectified Current: 200mA
  • Forward Voltage: 500 mV @ 200 mA
  • Reverse Leakage Current: 30 µA @ 10 V
  • Capacitance: 25 pF @ 1 V and 1 MHz
  • Package: SC-79, SOD-523
  • Packaging: Tape and Reel
  • Mounting: SMD (SMT)

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Micro Commercial Co
Interface
Lowest to $0.1165

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
705+ $0.0713 $50.2665
1,500+ $0.0668 $100.2000
2,325+ $0.0646 $150.1950
3,330+ $0.0601 $200.1330
4,330+ $0.0578 $250.2740
5,410+ $0.0555 $300.2550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 133,300 pieces
MOQ: 705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess