EN
  • EN
  • DE

1PS79SB30,135

Part No 1PS79SB30,135
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 200MA SOD523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 600mV @ 200mA
Current - Reverse Leakage @ Vr 500nA @ 25V
Capacitance @ Vr, F 20pF @ 1V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-523
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 1002486-1PS79SB30,135
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1PS79SB30,135 CAD Model

Description

The Nexperia USA Inc. diode with part number 1002486-1PS79SB30,135 is a Schottky diode with a maximum reverse voltage of 40V and an average rectified current of 200mA.

  • Maximum Reverse Voltage: 40V
  • Average Rectified Current: 200mA
  • Forward Voltage: 600mV @ 200mA
  • Reverse Leakage Current: 500nA @ 25V
  • Capacitance: 20pF @ 1V and 1MHz
  • Package: SOD-523
  • Mounting: SMD (SMT) technology
  • Type: Discrete semiconductor product
  • Status: Active
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2359 $50.7185
455+ $0.2209 $100.5095
705+ $0.2135 $150.5175
1,010+ $0.1986 $200.5860
1,310+ $0.1911 $250.3410
1,635+ $0.1836 $300.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 815,210 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess