EN
  • EN
  • DE

1PS70SB20,115

Part No 1PS70SB20,115
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 500MA SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 500mA (DC)
Voltage - Forward (Vf) (Max) @ If 550mV @ 500mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 35V
Capacitance @ Vr, F 90pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package SOT-323-3
Operating Temperature - Junction 125°C (Max)
Win Source Part Number 1002469-1PS70SB20,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1PS70SB20,115 CAD Model

Description

The Nexperia USA Inc. 1PS70SB20,115 is a Schottky diode.

  • Packaging: reel - TR
  • Mounting: SMD (SMT)
  • Voltage - DC Reverse (Vr) (Max): 40V
  • Current - Average Rectified (Io): 500mA (DC)
  • Voltage - Forward (Vf) (Max) @ If: 550mV @ 500mA
  • Current - Reverse Leakage @ Vr: 100μA @ 35V
  • Capacitance @ Vr, F: 90pF @ 0V, 1MHz
  • Recovery Speed: 200mA (Io)
  • Ideal for: discrete semiconductor products

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Micro Commercial Co
Interface
Lowest to $0.1165
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
780+ $0.0644 $50.2320
1,895+ $0.0528 $100.0560
2,930+ $0.0512 $150.0160
4,045+ $0.0495 $200.2275
5,220+ $0.0479 $250.0380
6,995+ $0.0429 $300.0855
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 780 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess