EN
  • EN
  • DE

1PS10SB82,315

Part No 1PS10SB82,315
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 15V 30MA SOD882
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 15V
Current - Average Rectified (Io) 30mA (DC)
Voltage - Forward (Vf) (Max) @ If 700mV @ 30mA
Current - Reverse Leakage @ Vr 200nA @ 1V
Capacitance @ Vr, F 1pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package DFN1006-2
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 1002457-1PS10SB82,315
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1PS10SB82,315 CAD Model

Description

The 1002457-1PS10SB82,315 is a Schottky diode with a maximum DC reverse voltage of 15V and an average rectified current of 30mA (DC).

  • Manufacturer: Nexperia USA Inc.
  • Diode Type: Schottky
  • Maximum DC Reverse Voltage: 15V
  • Average Rectified Current: 30mA (DC)
  • Forward Voltage: 700mV @ 30mA
  • Reverse Leakage Current: 200nA @ 1V
  • Capacitance: 1pF @ 0V, 1MHz
  • Maximum Junction Operating Temperature: 150°C
  • Mounting Type: Surface Mount
  • Case/Package: DFN1006-2
  • Popularity: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1439 $50.3650
850+ $0.1181 $100.3850
1,315+ $0.1144 $150.4360
1,810+ $0.1107 $200.3670
2,340+ $0.1070 $250.3800
3,125+ $0.0960 $300.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess