EN
  • EN
  • DE

1N4744A,113

Part No 1N4744A,113
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description DIODE ZENER 15V 1W DO41
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 15V
Tolerance ±5%
Maximum Power Dissipation 1W
Impedance (Max) (Zzt) 14 Ohm
Current - Reverse Leakage @ Vr 5μA @ 11.4V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 200mA
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package DO-41
Win Source Part Number 1002156-1N4744A,113
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 1N4744A,113 CAD Model

Description

The Nexperia USA Inc. 1N4744A,113 is a through hole zener diode with a nominal voltage (Vz) of 15V and a tolerance of ±5%.

  • Maximum Power Dissipation: 1W
  • Impedance (Max) (Zzt): 14 Ohm
  • Reverse Leakage Current @ Vr: 5μA @ 11.4V
  • Voltage Forward (Vf) (Max) @ If: 1.2V @ 200mA
  • Common Applications: industrial applications
  • Temperature Range: -65°C to 200°C
  • Package: DO-41
  • Popularity: medium
  • Supply and Demand Status: sufficient

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess