EN
  • EN
  • DE

NHD-0220FZ-FSW-GBW-P-33V3

Part No NHD-0220FZ-FSW-GBW-P-33V3
Manufacturer Newhaven
Catalog Display Modules - LCD, OLED Character and Numeric
Description LCD MOD 40DIG 20X2 TRANSFLCT WHT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Characters 40.0
Display Format 20 x 2
Character Format 5 x 8 Dots
Display Type STN - Super-Twisted Nematic
Display Mode Transflective
Character Size 3.23mm H x 1.85mm W
Outline L x W x H 65.00mm x 20.00mm x 8.00mm
Viewing Area 48.00mm L x 10.00mm W
Backlight LED - White
Voltage - Supply 3V ~ 3.6V
Dot Size 0.33mm W x 0.36mm H
Interface Parallel
Controller Type SPLC780D OR ST7066U
Temperature Range - Operating -20°C ~ 70°C
Text Color Blue
Background Color White
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1565420-NHD-0220FZ-FSW-GBW-P-33V3
Ultra Librarian 3D Model Ultra Librarian NHD-0220FZ-FSW-GBW-P-33V3 CAD Model

Description

N

You May Also Be Interested in

WINSTAR Display Co., Ltd.
SSD1331 OLED Display 20 Characte
Need more? Email Us
WINSTAR Display Co., Ltd.
Character OLED Display 20x2
Need more? Email Us
WINSTAR Display Co., Ltd.
20x4 Character OLED Display
Need more? Email Us
WINSTAR Display Co., Ltd.
16x2 UART LCD Display Module
Need more? Email Us
WINSTAR Display Co., Ltd.
ST7032Ai COG LCD Character Displ
Need more? Email Us
WINSTAR Display Co., Ltd.
COG LCD Display Module 16x2, ST7
Need more? Email Us
WINSTAR Display Co., Ltd.
Character Display LCD 40x2, 40x2
Need more? Email Us
WINSTAR Display Co., Ltd.
Character 20x4 COG LCD Display M
Need more? Email Us
WINSTAR Display Co., Ltd.
16x2 VATN COG LCD Display
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess