EN
  • EN
  • DE

2N4983

Part No 2N4983
Manufacturer New Jersey Semi-Conductor Products, Inc.
Catalog Hard To Find
Description SILICON TRANSISTORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer New Jersey Semi-Conductor Products, Inc.
Win Source Part Number 1123907-2N4983
Manufacturer Homepage www.njsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N4983 CAD Model

Description

The 2N4983 is a silicon NPN transistor manufactured by New Jersey Semi-Conductor Products, Inc. designed for high-voltage switching and amplifier applications. This transistor is capable of handling high voltages and moderate currents, making it suitable for power supplies, inverters, and other demanding applications.

Applications

  • High-voltage switching regulators
  • Power inverters
  • High-voltage amplifiers
  • DC-DC converters
  • Motor control circuits
  • Lighting control systems

Features

  • NPN Silicon Transistor
  • High Collector-Emitter Voltage (VCEO)
  • Medium Collector Current (IC)
  • Low Saturation Voltage
  • Fast Switching Speed
  • TO-39 Package

Benefits

  • Efficient high-voltage switching
  • Reliable performance in power circuits
  • Suitable for high-voltage applications
  • Optimized for power efficiency
  • Durable construction for long-term stability
  • Cost-effective solution for power control

Additional Details

The 2N4983 is typically available in a TO-39 package. Its high collector-emitter voltage capability makes it ideal for applications where large voltage swings are required. Designers should consult the manufacturer's datasheet for detailed electrical characteristics such as breakdown voltages, saturation voltages, and thermal resistance to ensure proper operation and prevent device failure. This transistor is often used in industrial power supplies, automotive electronics, and other systems where reliable high-voltage switching is essential. Proper heat sinking is often required to dissipate the heat generated during operation, especially at higher power levels.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
STMicroelectronics
Need more? Email Us
Analog Devices Inc.
Lowest to $1.9566
Samsung
Lowest to $6.5223
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
NXP / Nexperia
Lowest to $3.2617
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess