EN
  • EN
  • DE

NJW1201AFH2

Part No NJW1201AFH2
Manufacturer New Japan Radio
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1215304-NJW1201AFH2
Categories Custom Parts
Manufacturer New Japan Radio
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NJW1201AFH2 CAD Model

Description

The NJW1201AFH2 is a stereo audio power amplifier designed by New Japan Radio (NJR). It's a high-performance amplifier typically used in portable audio devices, home audio systems, and automotive applications. It offers low distortion, high efficiency, and various protection features.

Applications:

  • Portable Audio Devices: Used in portable speakers, MP3 players, and headphones amplifiers.
  • Home Audio Systems: Employed in stereo amplifiers, receivers, and soundbars.
  • Automotive Applications: Integrated into car audio systems.
  • PC Audio: Used in PC sound cards and external audio interfaces.
  • Gaming Consoles: Utilized in gaming consoles for audio output.

Features:

  • Stereo Output: Provides two channels of audio amplification.
  • Low Distortion: Delivers high-fidelity audio reproduction with minimal distortion.
  • High Efficiency: Offers high power efficiency, minimizing power consumption.
  • Over-Current Protection: Protects the amplifier from damage due to excessive current.
  • Thermal Shutdown: Prevents overheating by shutting down the amplifier when the temperature exceeds a safe limit.

Benefits:

  • High-Quality Audio: Delivers clear and detailed audio reproduction.
  • Power Efficiency: Minimizes power consumption, extending battery life in portable devices.
  • Protection Features: Enhances the reliability and longevity of the amplifier.
  • Compact Size: Allows for integration into small devices.
  • Versatile: Suitable for a wide range of audio applications.

Additional Details:

The NJW1201AFH2 typically operates with a supply voltage range of 2.5V to 5.5V. The output power can vary depending on the supply voltage and load impedance, but is often in the range of several watts per channel. The THD+N (Total Harmonic Distortion + Noise) is typically very low (e.g., less than 0.1%). It may also include features like gain adjustment. Refer to the New Japan Radio datasheet for comprehensive specifications and performance characteristics.

You May Also Be Interested in

NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Richtek USA Inc.
new, original packaged
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0293
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
NEC
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess