EN
  • EN
  • DE

NJU7707F27A2(TE1)

Part No NJU7707F27A2(TE1)
Manufacturer New Japan Radio
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0411+
Reference case SOT23-5
Manufacturer New Japan Radio
Manufacturer Homepage www.njr.co.jp/index_e.htm
RoHS State Request Verification
Win Source Part Number 715628-NJU7707F27A2(TE1)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NJU7707F27A2(TE1) CAD Model

Description

The NJU7707F27A2(TE1) is a high-precision, low-current consumption voltage detector manufactured by New Japan Radio (NJR). This voltage detector is designed for monitoring voltage levels in various electronic circuits, providing a reliable reset signal when the voltage drops below a certain threshold. It is especially useful in applications that require precise voltage monitoring and low power consumption.

Applications:

  • Microcontroller Reset Circuits: Used to reset microcontrollers during power-up or brown-out conditions, ensuring stable operation.
  • Power Supply Monitoring: Monitors the output voltage of power supplies to detect any irregularities and provide a fault signal.
  • Battery-Powered Devices: Essential in battery-powered devices to prevent deep discharge by detecting low battery voltage.
  • Industrial Control Systems: Protects sensitive components by monitoring power rails and triggering safety mechanisms.
  • Consumer Electronics: Implemented in various consumer products for reliable voltage monitoring and reset functionalities.

Features:

  • High-Precision Detection Voltage: Offers accurate voltage detection for reliable operation.
  • Low Current Consumption: Minimizes power usage, making it suitable for battery-operated devices.
  • Small Package: Available in compact packages, saving valuable PCB space.
  • Open Drain Output: Facilitates flexible interfacing with microcontrollers and other digital circuits.
  • Wide Operating Temperature Range: Operates reliably across a broad range of temperatures.

Benefits:

  • Enhanced System Reliability: Prevents erratic behavior of microcontrollers and other digital circuits due to voltage drops.
  • Extended Battery Life: Low current consumption ensures minimal drain on battery power.
  • Simplified Circuit Design: Integrated functionality reduces the need for external components.
  • Compact Design: Small package allows for integration in space-constrained applications.
  • Robust Operation: Reliable performance across a wide range of operating conditions.

Additional Details:

The NJU7707 series is a CMOS voltage detector with a built-in delay circuit. The detection voltage is factory-trimmed to a high level of accuracy. The device features an open-drain output, allowing it to be used in various configurations. The ultra-low current consumption of the NJU7707 extends the battery life of portable devices. The detector's small package makes it ideal for use in compact applications where space is at a premium.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess