EN
  • EN
  • DE

NJU7704F03A-TE1

Part No NJU7704F03A-TE1
Manufacturer New Japan Radio
Catalog Custom Parts (N - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1143039-NJU7704F03A-TE1
Categories Custom Parts
Manufacturer New Japan Radio
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NJU7704F03A-TE1 CAD Model

Description

The NJU7704F03A-TE1 is a low noise operational amplifier manufactured by New Japan Radio (NJR). It is designed for audio and sensor applications where low noise and high precision are critical.

Applications:

  • Audio Amplifiers: Used in preamplifiers and microphone amplifiers for high-quality audio reproduction.
  • Sensor Signal Conditioning: Employed in amplifying and filtering signals from various sensors.
  • Active Filters: Utilized in active filter circuits for precise signal filtering.
  • Instrumentation Amplifiers: Integrated into instrumentation amplifiers for accurate signal amplification.
  • Medical Devices: Found in medical equipment requiring low noise and high precision.

Features:

  • Low Noise: Minimizes noise contribution to the amplified signal.
  • Low Input Bias Current: Reduces DC offset and improves accuracy.
  • High Open-Loop Gain: Provides high gain for accurate signal amplification.
  • Wide Supply Voltage Range: Offers flexibility in power supply selection.
  • Small Package: Compact package allows for easy integration into space-constrained applications.

Benefits:

  • Improved Signal Quality: Low noise ensures clear and accurate signal reproduction.
  • Enhanced Accuracy: Low input bias current minimizes DC offset and improves measurement accuracy.
  • Flexible Design: Wide supply voltage range allows for versatile application.
  • Reduced Distortion: High open-loop gain minimizes signal distortion.
  • Space Saving: Small package allows for compact circuit designs.

Additional Details:

The NJU7704F03A-TE1 typically operates with a supply voltage ranging from ±1.35V to ±6.5V. It features a typical input noise voltage of 8 nV/√Hz at 1 kHz. The operating temperature range is -40°C to +85°C. This operational amplifier is suitable for applications requiring precise and low-noise amplification, such as audio equipment, sensor interfaces, and medical instrumentation. It's also offered in a small package, making it useful for portable devices and other space-constrained applications.

You May Also Be Interested in

RF Micro Devices
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
Intel
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
NEC
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
NANYA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess