EN
  • EN
  • DE

NJU7047RB1-TE1

Part No NJU7047RB1-TE1
Manufacturer New Japan Radio
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1112952-NJU7047RB1-TE1
Categories Custom Parts
Manufacturer New Japan Radio
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NJU7047RB1-TE1 CAD Model

Description

The NJU7047RB1-TE1 is a single supply, low noise operational amplifier manufactured by New Japan Radio (NJR). It's designed for applications requiring precision amplification with minimal added noise, operating from a single power supply voltage. This op-amp features low input bias current and low offset voltage, making it suitable for sensor signal conditioning, audio amplification, and other precision analog circuits.

Applications

  • Sensor signal conditioning
  • Audio amplification
  • Active filter circuits
  • Instrumentation amplifiers
  • Precision voltage followers

Features

  • Single Supply Operation: Operates from a single power supply, simplifying circuit design and reducing component count.
  • Low Noise: Designed for minimal added noise, ensuring accurate amplification of small signals.
  • Low Input Bias Current: Reduces errors caused by input impedance mismatch.
  • Low Offset Voltage: Minimizes output errors in precision applications.
  • Wide Operating Voltage Range: Provides flexibility in power supply selection.

Benefits

  • Improved Signal Accuracy: Low noise and low offset voltage ensure accurate signal amplification.
  • Simplified Circuit Design: Single supply operation reduces component count and simplifies PCB layout.
  • Enhanced System Performance: Low input bias current minimizes errors, improving overall system performance.
  • Increased Design Flexibility: Wide operating voltage range allows for use in various applications.
  • Reduced Power Consumption: Optimizes power efficiency, extending battery life in portable devices.

Additional Details

The NJU7047RB1-TE1 is typically available in a small surface-mount package (e.g., SOT-23 or similar), making it suitable for compact electronic devices. It is characterized by its high gain-bandwidth product and slew rate, enabling it to handle a wide range of signal frequencies. The device's input and output voltage ranges are designed to maximize signal swing while maintaining linearity. This operational amplifier is also protected against electrostatic discharge (ESD) and overvoltage conditions.

Typical Specifications:

  • Supply Voltage: +3V to +36V
  • Input Offset Voltage: Typically less than 1mV
  • Input Bias Current: Typically less than 1pA
  • Gain-Bandwidth Product: Exceeds 1 MHz
  • Operating Temperature Range: -40°C to +85°C

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
NANYA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Qorvo US Inc.
Lowest to $1.3063
Intel
Contact for details
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0949 $60.2195
130+ $0.8984 $116.7920
200+ $0.8703 $174.0600
275+ $0.8422 $231.6050
355+ $0.8142 $289.0410
475+ $0.7300 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,994 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess