EN
  • EN
  • DE

NJU6350R-TE1

Part No NJU6350R-TE1
Manufacturer New Japan Radio
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1704+
Reference case VSP8
Manufacturer New Japan Radio
Manufacturer Homepage www.njr.co.jp/index_e.htm
Win Source Part Number 711541-NJU6350R-TE1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NJU6350R-TE1 CAD Model

Description

The NJU6350R-TE1 is a crystal oscillator IC manufactured by New Japan Radio (NJR). It's designed to generate stable and precise clock signals for various electronic devices. This IC integrates the necessary components to create a crystal oscillator, simplifying circuit design and reducing component count. It is commonly used in applications requiring accurate timing and frequency control.

Applications

  • Microcontrollers: Provides a stable clock source for microcontrollers in embedded systems.
  • Real-Time Clocks (RTC): Used as the clock source for RTC modules in devices that require accurate timekeeping.
  • Communication Devices: Employed in wireless communication systems, such as Bluetooth and Wi-Fi modules, for frequency control.
  • Audio Equipment: Utilized in audio devices for precise timing and signal generation.
  • Consumer Electronics: Found in various consumer electronic products, such as digital cameras, media players, and gaming consoles.

Features

  • Integrated Crystal Oscillator: Includes all necessary components for crystal oscillation.
  • Low Current Consumption: Minimizes power consumption, extending battery life in portable devices.
  • High Frequency Stability: Provides a stable and accurate clock signal over a wide temperature range.
  • Small Package: Compact package size allows for easy integration into space-constrained applications.
  • Wide Operating Voltage Range: Supports a wide range of supply voltages, providing flexibility in circuit design.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Simplified Circuit Design: Integrated solution reduces the need for external components and simplifies circuit layout.
  • Reduced Power Consumption: Low current consumption extends battery life in portable devices and reduces overall energy consumption.
  • Improved System Performance: Stable and accurate clock signal ensures reliable operation of electronic devices.
  • Compact Solution: Small package size allows for miniaturization of electronic products.
  • Enhanced Reliability: Robust design ensures stable performance in various operating conditions.

Technical Specifications

The NJU6350R-TE1 typically operates with a crystal frequency ranging from 32 kHz to several MHz. The specific frequency stability, current consumption, and operating voltage range depend on the crystal used and the operating conditions. The IC is designed for surface mount technology (SMT) and can be easily integrated into automated assembly processes. The operating temperature range typically spans from -40°C to +85°C, making it suitable for a wide variety of applications. It provides a CMOS output signal.

You May Also Be Interested in

Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Molex, LLC
FPC Connector
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4199 $63.8955
100+ $1.1651 $116.5100
155+ $1.1287 $174.9485
215+ $1.0923 $234.8445
275+ $1.0558 $290.3450
370+ $0.9466 $350.2420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess