EN
  • EN
  • DE

SI5335C-B03748-GM

Part No SI5335C-B03748-GM
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tray
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5335
Standard Package 490
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265782-SI5335C-B03748-GM
Ultra Librarian 3D Model Ultra Librarian SI5335C-B03748-GM CAD Model

Description

The SI5335C-B03748-GM is a highly integrated, low-jitter quad clock generator from Skyworks Solutions Inc., designed for applications requiring precise timing and flexible clock distribution. It offers four independent clock outputs, each configurable to different frequencies, providing an efficient and versatile clocking solution for various electronic systems.

Applications

  • Networking Infrastructure (Switches, Routers)
  • Data Center Equipment
  • Broadcast Video Systems
  • Test and Measurement Instrumentation
  • High-Performance Computing Platforms

Features

  • Four Independent and Configurable Clock Outputs
  • Frequency Range up to 200 MHz
  • Ultra-Low Jitter Performance for Optimal Signal Integrity
  • I2C Interface for Simple Programming and Control
  • Integrated Voltage-Controlled Oscillator (VCO)
  • Small Form-Factor Package for Space-Constrained Designs

Benefits

  • Improved System Performance Through Low-Jitter Clock Signals
  • Reduced BOM Costs with its Integrated Design
  • Simplified Board Layout Due to Compact Package Size
  • Faster Time-to-Market with Flexible Programmability via I2C
  • Increased System Reliability Due to the Device’s Robust Design

Additional Details

The SI5335C-B03748-GM leverages Skyworks’ advanced clock synthesis technology to generate precise output frequencies with minimal jitter. The integrated VCO and fractional-N synthesizer enable fine-grained frequency adjustments, configurable through the I2C interface. This quad clock generator supports a wide range of output formats, including LVPECL, LVDS, and HCSL. It typically operates from a 2.5V or 3.3V supply. This specific part number, SI5335C-B03748-GM, is factory-programmed with specific settings to meet the demands of its target application. Refer to the Skyworks SI5335C datasheet for detailed technical specifications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess