EN
  • EN
  • DE

NJU6320EE

Part No NJU6320EE
Manufacturer New Japan Radio
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1120913-NJU6320EE
Categories Custom Parts
Manufacturer New Japan Radio
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NJU6320EE CAD Model

Description

The NJU6320EE is a real-time clock (RTC) IC manufactured by New Japan Radio (NJR). This device provides accurate timekeeping and calendar functions, making it suitable for a wide range of applications requiring precise time management. It integrates various features such as a crystal oscillator, a calendar, and alarm functions, all in a compact package.

Applications:

  • Consumer electronics
  • Industrial control systems
  • Data loggers
  • Metering devices
  • Office automation equipment

Features:

  • Accurate timekeeping
  • Calendar function (year, month, day, day of week)
  • Alarm function
  • Crystal oscillator
  • Low current consumption

Benefits:

  • Precise time management
  • Reduced power consumption
  • Simplified system design
  • Enhanced reliability
  • Compact size

Technical Specifications:

The NJU6320EE operates on a supply voltage range of 1.8V to 5.5V. It integrates a 32.768 kHz crystal oscillator, ensuring accurate timekeeping. The device includes a calendar function that tracks the year, month, day, and day of the week. It also features an alarm function that can be programmed to trigger at specific times. The low current consumption of the NJU6320EE makes it ideal for battery-powered applications. The operating temperature range is from -40°C to +85°C. It communicates via I2C interface.

New Japan Radio's NJU6320EE offers a comprehensive solution for real-time clock applications. Its accurate timekeeping, calendar function, and alarm features make it a versatile component for various electronic devices. The low current consumption ensures long battery life in portable applications, while the compact package simplifies system design. The integrated crystal oscillator and I2C interface contribute to its ease of use and reliable performance.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
RF Micro Devices
Need more? Email Us
QSI
Need more? Email Us
Intel
Contact for details
Need more? Email Us
NANYA
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Intel
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess