EN
  • EN
  • DE

NJM7905A

Part No NJM7905A
Manufacturer New Japan Radio
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1082272-NJM7905A
Categories OEM Parts(M-N)
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJM7905A CAD Model

Description

The NJM7905A is a 3-Terminal Negative Voltage Regulator. Manufactured by New Japan Radio (NJR), this monolithic integrated circuit provides a fixed negative output voltage of -5V. It's designed for a wide range of applications requiring stable negative voltage supplies.

Applications

  • Power Supplies: Used in various power supply circuits to provide a regulated -5V output.
  • Linear Regulators: Serves as a negative voltage regulator in linear regulation applications.
  • Instrumentation: Employed in instrumentation equipment requiring stable negative voltage rails.
  • Microprocessor Systems: Provides the necessary negative voltage for certain microprocessor and microcontroller applications.
  • Industrial Control Systems: Integrated into industrial control systems to supply stable power to sensitive components.

Features

  • Fixed Output Voltage: Provides a stable -5V output.
  • Internal Short-Circuit Current Limiting: Protects the regulator from damage due to output short circuits.
  • Internal Thermal Overload Protection: Shuts down the regulator if the junction temperature exceeds a safe limit.
  • Output Transistor Safe-Area Compensation: Enhances the reliability of the regulator by preventing secondary breakdown.
  • High Ripple Rejection: Effectively filters out ripple voltage from the input, providing a cleaner output voltage.

Benefits

  • Stable Voltage Supply: Ensures a consistent -5V output, crucial for reliable circuit operation.
  • Overload Protection: Safeguards the regulator and connected components from damage due to overcurrent or overheating.
  • Simplified Circuit Design: Requires minimal external components, simplifying the design process.
  • Improved System Reliability: Enhances the overall reliability of the system due to the built-in protection features.
  • Cost-Effective Solution: Offers a relatively inexpensive solution for negative voltage regulation.

Additional Details

The NJM7905A typically requires only a few external components for proper operation, such as input and output capacitors for stability. It is available in various package types, including TO-220 and surface-mount options. The maximum input voltage is generally around -35V, but it is important to consult the datasheet for specific ratings. The output current capability is typically 1A, but this can vary depending on the package and thermal conditions. The operating temperature range is usually from -40°C to +85°C. Refer to the manufacturer's datasheet for comprehensive electrical characteristics and application guidelines.

You May Also Be Interested in

ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Fairchild/ON Semiconductor
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Intel
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess