EN
  • EN
  • DE

NJM78M09A

Part No NJM78M09A
Manufacturer New Japan Radio
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1015310-NJM78M09A
Categories OEM Parts(M-N)
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJM78M09A CAD Model

Description

The NJM78M09A is a 9V, 500mA positive voltage regulator manufactured by New Japan Radio (NJR). This three-terminal regulator is designed to provide a stable and regulated output voltage for a variety of electronic circuits. It features internal current limiting, thermal shutdown, and safe-area compensation, making it a robust and reliable solution for power supply applications. The NJM78M09A is widely used in applications requiring a consistent 9V supply voltage.

Applications

      
  • Power Supplies
  •   
  • Battery Chargers
  •   
  • Microcontroller Circuits
  •   
  • Audio Amplifiers
  •   
  • Instrumentation

Features

      
  • 9V Output Voltage: Provides a stable and regulated 9V output.
  •   
  • 500mA Output Current: Delivers up to 500mA of output current.
  •   
  • Internal Current Limiting: Protects the regulator and the load from overcurrent conditions.
  •   
  • Thermal Shutdown: Shuts down the regulator in case of excessive temperature to prevent damage.
  •   
  • Safe-Area Compensation: Ensures stable operation over a wide range of input voltages and load currents.
  •   
  • Three-Terminal Package: Simple and easy to use with minimal external components required.

Benefits

      
  • Stable Output Voltage: Provides a consistent 9V supply for reliable circuit operation.
  •   
  • Overload Protection: Prevents damage to the regulator and the load in case of overcurrent or overtemperature conditions.
  •   
  • Simplified Circuit Design: Requires minimal external components, reducing complexity and cost.
  •   
  • Improved System Reliability: Enhances the overall reliability of the electronic system by providing a stable power supply.
  •   
  • Cost-Effective Solution: Offers a cost-efficient solution for voltage regulation in various applications.

Additional Details

The NJM78M09A is available in various package types, including TO-220 and other surface-mount options.  The input voltage should be higher than the output voltage by a certain margin (typically 2-3V) to ensure proper regulation.  A heatsink may be required for high-current applications to dissipate heat generated by the regulator.  It is recommended to use bypass capacitors on the input and output to improve stability and reduce noise.  Consult the device datasheet for detailed electrical characteristics, thermal considerations, and application circuits. The dropout voltage, quiescent current, and ripple rejection are important parameters to consider for specific applications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
Sunlord
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess