EN
  • EN
  • DE

NJM2880U1-285-TE1

Part No NJM2880U1-285-TE1
Manufacturer New Japan Radio
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 981726-NJM2880U1-285-TE1
Categories OEM Parts(M-N)
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJM2880U1-285-TE1 CAD Model

Description

The NJM2880U1-285-TE1 is a low dropout (LDO) linear regulator manufactured by New Japan Radio (NJR). This regulator is designed to provide a stable 2.85V output voltage with low dropout voltage and low noise. It is ideal for applications requiring a precise and clean power supply, such as powering sensitive analog and digital circuits. The NJM2880U1-285-TE1 offers excellent performance in a compact package.

Applications:

  • Microcontroller power supplies
  • Sensor power supplies
  • RF circuits
  • Audio circuits
  • Portable electronic devices

Features:

  • Fixed 2.85V output voltage
  • Low dropout voltage (typically 0.2V at 150mA)
  • Output current up to 150mA
  • Low noise
  • Overcurrent protection
  • Small package (SOT-25)
  • Operating temperature range: -40°C to +85°C

Benefits:

  • Stable output voltage: Provides a stable and regulated 2.85V output voltage, ensuring reliable operation of connected devices.
  • Low dropout voltage: Maintains regulation even with low input voltage, maximizing battery life in portable applications.
  • Low noise performance: Minimizes noise and ripple on the output voltage, ideal for sensitive circuits.
  • Overcurrent protection: Protects the regulator and connected devices from damage due to excessive current.
  • Compact size: SOT-25 package allows for easy integration into space-constrained applications.

Additional Details:

The NJM2880U1-285-TE1 requires only a few external components for proper operation, making it a simple and cost-effective solution for voltage regulation. The low dropout voltage ensures that the regulator can maintain regulation even when the input voltage is close to the output voltage. The overcurrent protection limits the output current in the event of a short circuit or overload, preventing damage to the regulator. The SOT-25 package is a small surface mount package, making it suitable for space-constrained applications. This LDO regulator is commonly used in portable electronic devices, sensor interfaces, and other applications requiring a stable and low-noise 2.85V power supply.

You May Also Be Interested in

Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
Omron
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess