EN
  • EN
  • DE

NJM2754V-TE2

Part No NJM2754V-TE2
Manufacturer New Japan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832556-NJM2754V-TE2
Ultra Librarian 3D Model Ultra Librarian NJM2754V-TE2 CAD Model

Description

The NJM2754V-TE2 is a dual operational amplifier manufactured by New Japan Radio (NJR). This op-amp is characterized by its low noise, high gain, and wide bandwidth, making it well-suited for various audio and signal processing applications. It is designed for single-supply operation, simplifying circuit design and reducing the number of required components.

Applications

  • Audio amplifiers
  • Active filters
  • Equalizers
  • Microphone preamplifiers
  • Line drivers
  • Instrumentation amplifiers
  • Signal conditioners

Features

  • Low Noise: Minimizes unwanted signal interference for clearer audio and more accurate measurements.
  • High Gain: Provides significant amplification for weak signals.
  • Wide Bandwidth: Accurately amplifies signals across a broad frequency range.
  • Single Supply Operation: Simplifies power supply design.
  • Low Distortion: Maintains signal integrity by minimizing harmonic distortion.
  • Small Package: Compact package for space-saving designs.

Benefits

  • Improved Audio Quality: Low noise and distortion contribute to high-fidelity audio reproduction.
  • Enhanced Signal Amplification: High gain ensures effective amplification of even the weakest signals.
  • Versatile Use: Suitable for a variety of audio and signal processing applications.
  • Simplified Circuit Design: Single supply operation reduces complexity and cost.
  • Compact Design: Space-saving package allows for use in small devices.

The NJM2754V-TE2 is optimized for performance and efficiency. It features a low input noise voltage and a high slew rate. This ensures excellent transient response and accurate signal reproduction. The device typically operates with a supply voltage ranging from 3V to 16V, providing flexibility in power supply design. It is available in a VSP8 package. The NJM2754V-TE2's characteristics make it suitable for applications requiring high performance and low power consumption. Its reliability and stability make it useful for demanding industrial applications. It is commonly used in audio processing circuits and instrumentation amplifiers. The NJM2754V-TE2 provides a high-performance solution for a wide array of signal amplification needs.

You May Also Be Interested in

Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9061 $57.1830
65+ $1.5640 $101.6600
100+ $1.5151 $151.5100
140+ $1.4662 $205.2680
180+ $1.4173 $255.1140
240+ $1.2707 $304.9680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,300 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess