EN
  • EN
  • DE

NJM2296M-TE2

Part No NJM2296M-TE2
Manufacturer New Japan Radio
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SOP16
Manufacturer New Japan Radio
Manufacturer Homepage www.njr.co.jp/index_e.htm
Win Source Part Number 711526-NJM2296M-TE2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NJM2296M-TE2 CAD Model

Description

The NJM2296M-TE2 is a video amplifier manufactured by New Japan Radio (NJR). It is designed to amplify video signals with high bandwidth and low distortion, making it suitable for various video applications. This component ensures signal integrity and clarity in video transmission and processing systems.

Applications:

  • Video Amplification: Used in devices requiring video signal amplification.
  • Security Systems: Employed in CCTV cameras and surveillance equipment for signal boosting.
  • DVD Players/Recorders: Integrated to enhance video output quality.
  • Gaming Consoles: Utilized to sharpen and clarify video output for enhanced gaming experience.
  • Display Monitors: Improves the clarity of video displays.

Features:

  • High Bandwidth: Supports high-frequency video signals, ensuring sharp and detailed images.
  • Low Distortion: Minimizes signal degradation, preserving original video quality.
  • Low Noise: Ensures a clear signal by reducing unwanted noise.
  • Single Supply Operation: Designed to operate from a single power supply, simplifying circuit design.
  • Small Package: Available in a compact package, allowing for space-saving designs.

Benefits:

  • Improved Video Quality: Enhances the sharpness and clarity of video signals, resulting in better image quality.
  • Reliable Performance: Offers stable and consistent amplification across a wide range of frequencies.
  • Ease of Integration: Simple design and single supply operation make it easy to integrate into various systems.
  • Cost-Effective: Provides high performance at a competitive price point.
  • Space Saving: Compact package design allows for use in small and portable devices.

The NJM2296M-TE2 typically operates with a supply voltage of around 5V. Its gain is optimized for video signals, ensuring compatibility with standard video formats. The device's low noise characteristics make it particularly suitable for applications where signal clarity is critical, such as high-resolution display systems and professional video equipment. The small package size of the NJM2296M-TE2 allows designers to incorporate it into compact devices without sacrificing performance.

You May Also Be Interested in

Molex, LLC
FPC Connector
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess