The NJM12903V is a dual operational amplifier (op-amp) manufactured by New Japan Radio (NJR). This op-amp is designed for a wide range of audio and general-purpose applications, featuring low noise and low distortion.
Applications
- Audio amplifiers.
- Active filters.
- Line drivers.
- Headphone amplifiers.
- Instrumentation amplifiers.
Features
- Low noise.
- Low distortion.
- Wide operating voltage range.
- High slew rate.
- Short circuit protection.
Benefits
- High-quality audio amplification with minimal noise and distortion.
- Versatile performance in various circuit configurations.
- Stable operation over a wide range of supply voltages.
- Fast response to input signals.
- Protection against damage from short circuits.
Technical Specifications
The NJM12903V features low input noise voltage, typically in the range of a few nanovolts per square root Hertz. The total harmonic distortion (THD) is low, typically less than 0.01%. It operates with a wide supply voltage range, typically from ±2.5V to ±18V. The slew rate is typically several volts per microsecond. The operating temperature range is typically from -40°C to +85°C. The package is often a small outline integrated circuit (SOIC) or dual in-line package (DIP).
The NJM12903V from New Japan Radio is a high-performance dual op-amp suitable for a wide range of audio and general-purpose applications. Its low noise, low distortion, and wide operating voltage range make it a preferred choice for demanding analog designs.