The TC74HC4051AF(EL) is a high-speed CMOS analog multiplexer/demultiplexer manufactured by Toshiba Semiconductor and Storage. This device features eight channels with a single-ended configuration, making it suitable for selecting or switching between multiple analog or digital signals. It is commonly used in signal routing, data acquisition systems, and audio/video switching applications.
Applications
- Signal routing
- Data acquisition systems
- Audio/video switching
- Analog signal selection
- Test and measurement equipment
Features
- High-speed operation
- Low on-resistance
- Wide operating voltage range
- Low power consumption
- 8-channel single-ended configuration
- CMOS technology
- Pb-free (lead-free) and RoHS compliant
Benefits
- Enables fast and efficient signal switching
- Minimizes signal distortion
- Compatible with a wide range of voltage levels
- Reduces energy consumption
- Offers versatile signal selection options
- Provides reliable performance
- Environmentally friendly
Additional Details
The TC74HC4051AF(EL) operates with a supply voltage range of 2V to 6V. The typical on-resistance is 70 Ohms at 4.5V. It has a low quiescent current, contributing to its low power consumption. The device is controlled by three address inputs (A, B, C) and an enable input (INH). When the INH input is high, all channels are disabled. The device is available in a small outline package (SOP). The EL suffix indicates that the device is provided in embossed tape for automatic placement. Toshiba's commitment to quality ensures the TC74HC4051AF(EL) multiplexer/demultiplexer delivers consistent and reliable performance in a wide variety of electronic applications.