EN
  • EN
  • DE

NJG1692NB2 TE1

Part No NJG1692NB2 TE1
Manufacturer New Japan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832522-NJG1692NB2 TE1
Ultra Librarian 3D Model Ultra Librarian NJG1692NB2 TE1 CAD Model

Description

The NJG1692NB2 TE1 is a SPDT (Single-Pole Double-Throw) switch manufactured by New Japan Radio (NJR). It is designed for various high-frequency applications requiring low insertion loss, high isolation, and reliable switching performance.

Applications

  • Wireless LAN (WLAN)
  • Bluetooth devices
  • Mobile communication systems
  • RF front-end modules
  • General purpose RF switching

Features

  • Low Insertion Loss: Minimizes signal attenuation when the switch is in the ON state, ensuring efficient signal transmission.
  • High Isolation: Reduces signal leakage between the input and output ports when the switch is in the OFF state.
  • SPDT Configuration: Provides flexible signal routing by switching a single input to one of two outputs.
  • Compact Package: Enables use in small and portable devices.
  • High-Frequency Operation: Designed for optimal performance in high-frequency applications.

Benefits

  • Improved Signal Integrity: Low insertion loss and high isolation maintain signal strength and minimize interference.
  • Enhanced System Performance: Efficient signal routing contributes to improved overall system performance.
  • Versatile Signal Control: The SPDT configuration allows for flexible signal path selection.
  • Space-Saving Design: Compact package enables integration into space-constrained applications.
  • Reliable Operation: Designed for consistent and dependable performance in demanding applications.

Additional Details

The NJG1692NB2 TE1 switch requires a control voltage to switch between its two output states. The specific voltage levels and operating conditions should be verified in the datasheet to ensure optimal performance and avoid damage to the device. The device's performance is typically specified over a specific frequency range, and designers should verify that it meets their application requirements. The small package size makes it suitable for use in compact wireless devices and modules.

Proper impedance matching and careful layout techniques are essential for maximizing the performance of the NJG1692NB2 TE1. The datasheet provides detailed specifications, including insertion loss, isolation, switching speed, and operating frequency range. The use of appropriate components and design practices will ensure the device operates reliably and meets the required performance standards.

You May Also Be Interested in

Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess