EN
  • EN
  • DE

NJG1145UA2-TE1

Part No NJG1145UA2-TE1
Manufacturer New Japan Radio
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1701+
Reference case EPFFP6-
Manufacturer New Japan Radio
Manufacturer Homepage www.njr.co.jp/index_e.htm
Win Source Part Number 711524-NJG1145UA2-TE1
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NJG1145UA2-TE1 CAD Model

Description

The NJG1145UA2-TE1 from New Japan Radio (NJR) is a GaAs MMIC SPDT (Single Pole Double Throw) switch designed for high-frequency applications. It offers low insertion loss, high isolation, and excellent linearity, making it suitable for use in wireless communication systems, test equipment, and other high-performance applications.

Applications:

  • Wireless LAN (WLAN) IEEE802.11 a/b/g/n/ac.
  • Bluetooth.
  • Mobile communication systems.
  • Test and measurement equipment.
  • Radar systems.
  • General RF switching applications.

Features:

  • Low insertion loss.
  • High isolation.
  • Excellent linearity.
  • Small package size.
  • Single positive control voltage.
  • RoHS compliant.

Benefits:

  • Improved signal transmission efficiency.
  • Reduced unwanted signal interference.
  • Minimized signal distortion.
  • Simplified circuit design.
  • Enhanced system performance.

Additional Details:

The NJG1145UA2-TE1 operates from a single positive control voltage (typically 3V). It provides a typical insertion loss of 0.4 dB at 2.4 GHz and 0.6 dB at 5.8 GHz. The isolation is typically 30 dB at 2.4 GHz and 25 dB at 5.8 GHz. The device is housed in a small surface mount package, making it easy to integrate into compact electronic devices. The operating temperature range is typically -40°C to +85°C. This SPDT switch is commonly used to switch between different signal paths in RF circuits, such as switching between transmit and receive paths in a wireless transceiver.

The NJG1145UA2-TE1 is fabricated using GaAs MMIC technology, which provides excellent high-frequency performance and reliability. It is designed to meet the demanding requirements of modern wireless communication systems. The device is also suitable for use in test and measurement equipment where high accuracy and repeatability are essential.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4368 $64.6560
100+ $1.1793 $117.9300
155+ $1.1423 $177.0565
210+ $1.1053 $232.1130
275+ $1.0684 $293.8100
365+ $0.9575 $349.4875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92,945 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess