EN
  • EN
  • DE

JRC4200D

Part No JRC4200D
Manufacturer New Japan Radio
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1032663-JRC4200D
Categories OEM Parts(J-L)
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JRC4200D CAD Model

Description

The JRC4200D is a high-precision instrumentation amplifier manufactured by New Japan Radio (NJR). This amplifier is designed for applications requiring accurate amplification of low-level signals, such as sensor signal conditioning, data acquisition, and medical instrumentation.

Applications:

  • Sensor Signal Conditioning: Used to amplify and condition signals from sensors such as strain gauges, thermocouples, and pressure sensors.
  • Data Acquisition Systems: Implemented in data acquisition systems for amplifying low-level signals before digitization.
  • Medical Instrumentation: Employed in medical devices such as ECG and EEG monitors for amplifying bioelectric signals.
  • Industrial Control: Utilized in industrial automation systems for amplifying signals from process control sensors.
  • Precision Measurement: Integrated into precision measurement equipment for accurate signal amplification.

Features:

  • High Precision: Low offset voltage and low drift for accurate signal amplification.
  • High Common-Mode Rejection Ratio (CMRR): Excellent CMRR for rejecting common-mode noise.
  • Adjustable Gain: Programmable gain settings for flexible amplification.
  • Low Noise: Low noise performance for amplifying low-level signals without introducing significant noise.
  • Wide Supply Voltage Range: Operates over a wide supply voltage range.
  • Operating Temperature Range: Wide operating temperature range for reliable operation in various environments.

Benefits:

  • Accurate Signal Amplification: High precision and low noise ensure accurate signal amplification.
  • Noise Immunity: High CMRR provides excellent noise immunity.
  • Flexibility: Adjustable gain settings allow for flexible amplification to suit different application needs.
  • Reliability: Designed for reliable operation in demanding environments.
  • Easy Integration: Simple interface for easy integration into various systems.

Additional Details:

The JRC4200D is designed for easy integration into various systems. It provides comprehensive control and status signals, allowing for precise control over amplifier operation. The device also includes features for protection against overvoltage and short circuits.

This instrumentation amplifier is particularly useful in applications where accurate amplification of low-level signals is critical. Its advanced features, such as high precision and excellent CMRR, make it a versatile solution for a wide range of precision measurement and signal conditioning applications.

You May Also Be Interested in

Lowpower
Lowest to $0.0772
Leshan Radio
Lowest to $0.0222
Lowpower
Lowest to $0.0405
KEC
Lowest to $0.0658
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Leshan Radio
Lowest to $0.0215
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Leshan Radio
Lowest to $0.0382

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess