EN
  • EN
  • DE

NETAPP X310A - 500GB 7.2K Sata for DS4243

Part No NETAPP X310A - 500GB 7.2K Sata for DS4243
Manufacturer NetApp
Catalog San
Description 500GB 7.2K Sata for DS4243
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category San
Win Source Part Number 1434531-NETAPP X310A - 500GB 7.2K Sata for DS4243
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP X310A - 500GB 7.2K Sata for DS4243 CAD Model

Description

The NETAPP X310A represents a 500GB SATA disk drive, operating at a 7.2K RPM spindle speed, crafted for integration with the NetApp DS4243 storage system. This disk drive is designed to provide reliable and cost-effective storage capacity expansion or replacement for existing NetApp DS4243 deployments. By offering a balance between capacity, speed, and reliability, the X310A caters to various storage needs, including primary storage, backup, and archival solutions. The 500GB capacity meets the requirements of environments looking to manage moderate amounts of data with a dependable storage solution. Operating at 7.2K RPM, the drive ensures adequate performance for day-to-day operations, delivering a blend of speed and accessibility ideal for sequential read/write tasks. It integrates smoothly with the DS4243 storage system, supporting NetApp's data management technologies that optimize storage efficiency and data protection. The X310A is engineered for durability and reliability, embodying NetApp's commitment to quality and providing a robust storage medium that enhances the overall data management strategy of an organization.

You May Also Be Interested in

Lenovo
4002-Y4B Firmware Upgrade Renewal, 1 year
Need more? Email Us
Lenovo
IBM Ethernet Switch J48E
Need more? Email Us
Lenovo
QLogic 20-port 4 Gb SAN Switc
Need more? Email Us
Lenovo
IBM 4 Gbps 10 km long wave SFP Transceiver. Maximum data transfer rate: 4240 Mbit/s. Data link protocols: Fibre Channel, Connector(s): mini-GBIC (SFP)4 pack of long wave SFP transceivers is designed to allow a distance of up to 10 km 9-micron single-mode fiber cable.
Need more? Email Us
Lenovo
E48 Switch Adv Features
Need more? Email Us
Lenovo
Layer 3 Premium Activation
Need more? Email Us
Lenovo
Edge Layer 3 Activation
Need more? Email Us
Lenovo
30m Intel Connects Optical Cable
Need more? Email Us
Lenovo
4002-G4A Firmware Upgrade Renewal, 1 year
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess