EN
  • EN
  • DE

NETAPP A100167 - NetApp 1.8TB SAS 12G 10K SFF Encrypted Hard drive

Part No NETAPP A100167 - NetApp 1.8TB SAS 12G 10K SFF Encrypted Hard drive
Manufacturer NetApp
Catalog Hard Drives
Description NetApp 1.8TB SAS 12G 10K SFF Encrypted Hard drive
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1434012-NETAPP A100167 - NetApp 1.8TB SAS 12G 10K SFF Encrypted Hard drive
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP A100167 - NetApp 1.8TB SAS 12G 10K SFF Encrypted Hard drive CAD Model

Description

The NETAPP A100167 is a high-performance 1.8TB SAS 12Gb/s 10K RPM Small Form Factor (SFF) Hard drive, featuring cutting-edge encryption technology for data security. This storage solution is designed for businesses requiring fast access to data while maintaining a high level of protection against unauthorized access. The SAS interface ensures high-speed data transmission, making it ideal for applications demanding quick responses such as databases and online transaction processing systems. Operating at a spindle speed of 10K RPM, this drive offers a perfect balance between performance and energy efficiency. The encryption feature built into the A100167 is compliant with industry-standard security protocols, providing an additional layer of data protection by encrypting all stored information, making it unintelligible to unauthorized users. This feature is particularly crucial for organizations handling sensitive information. Compatibility with NetApp storage systems enables easy integration into existing infrastructure, facilitating seamless deployment. The drive's durability and reliability are enhanced by NetApp's rigorous quality standards, ensuring a dependable storage solution capable of withstanding the demands of 24/7 operations. Organizations seeking a secure, high-speed storage option will find the A100167 to be an invaluable asset.

You May Also Be Interested in

IBM
IBM 500GB SATA2 7200rpm 3.5"
Need more? Email Us
IBM
IBM 2076-ADTA - 375GB 2.5In NVMe Flash Drive
Need more? Email Us
IBM
Flash Enclosure with 12 x 18TB MicroLatency
Need more? Email Us
IBM
IBM 36.4GB FC
Need more? Email Us
IBM
IBM 1724-4602 - DS4100 250GB 7,2K SATA HDD
Need more? Email Us
IBM
IBM 2076-ADTF - 1.6TB 2.5In NVMe Flash Drive
Need more? Email Us
IBM
2TB 7.2K 2.5 INCH NL HDD
Need more? Email Us
IBM
300GB 15K RPM SAS SFF2 HDD (AIX/Linux)
Need more? Email Us
IBM
571GB 15K SAS SFF-2 4K BLK DISK DRIVE (IBM i)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess