EN
  • EN
  • DE

CISCO UCS-CPU-6148 - Cisco Gold 6148 (2.4GHz - 20C) CPU

Part No CISCO UCS-CPU-6148 - Cisco Gold 6148 (2.4GHz - 20C) CPU
Manufacturer CISCO
Catalog CPU
Description Cisco Xeon Gold 6148 (27.5M Cache, 2.40 GHz)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1385790-CISCO UCS-CPU-6148 - Cisco Gold 6148 (2.4GHz - 20C) CPU
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-CPU-6148 - Cisco Gold 6148 (2.4GHz - 20C) CPU CAD Model

Description

The CISCO UCS-CPU-6148, featuring the Cisco Gold 6148 processor, is a high-performance CPU designed for enterprise-level tasks and data centers. With a clock speed of 2.4 GHz and 20 cores, this processor is built to handle demanding workloads and multi-threaded applications efficiently. The Cisco Gold 6148 CPU is part of Intel's Xeon Scalable family, known for its scalability, security, and performance. This processor supports advanced features such as Intel's Hyper-Threading Technology, allowing it to manage up to 40 threads simultaneously, enhancing throughput and improving the performance of multi-threaded applications. The integrated Intel Turbo Boost Technology enables the processor to automatically increase its clock speed, based on the workload and the operating environment, maximizing performance while minimizing power consumption. Additionally, with support for DDR4 memory, the CISCO UCS-CPU-6148 offers improved data transfer rates and reduced latency, ensuring faster access to memory data for compute-intensive tasks. This CPU is specifically designed for Cisco's Unified Computing System (UCS), offering seamless integration and optimized performance for Cisco servers. The combination of performance, scalability, and security features makes the CISCO UCS-CPU-6148 an ideal choice for virtualization, cloud computing, and other enterprise-grade applications.

You May Also Be Interested in

Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess