EN
  • EN
  • DE

UPG152TA-E3

Part No UPG152TA-E3
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description L-BAND SPDT SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 395939-UPG152TA-E3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPG152TA-E3 CAD Model

Description

The UPG152TA-E3 is a Silicon RF Power Amplifier designed for applications requiring high power and high efficiency at frequencies up to 3 GHz. Manufactured by NEC (now Renesas Electronics), this amplifier is suitable for use in various wireless communication systems, including cellular base stations and wireless LANs. It is designed to deliver high output power with minimal distortion, ensuring reliable performance in demanding environments.

Applications

  • Cellular Base Stations: Used in the transmitter section to amplify the signal before transmission.
  • Wireless LAN (WLAN) Systems: Employed in access points and routers to increase signal range.
  • Wireless Communication Systems: Integrated into transmitters for improved signal strength and coverage.
  • Microwave Radio Links: Used in microwave communication systems for signal amplification.
  • Industrial RF Applications: Utilized in various industrial applications requiring RF power amplification.

Features

  • High Output Power: Delivers a high output power level, typically in the range of 30 dBm.
  • High Efficiency: Offers high power-added efficiency (PAE), reducing power consumption and heat dissipation.
  • Wide Frequency Range: Operates effectively up to 3 GHz.
  • Excellent Linearity: Provides high Output IP3 (OIP3), minimizing distortion and intermodulation products.
  • Small Package Size: Compact surface-mount package for easy integration.

Benefits

  • Increased Transmission Range: Enables longer communication distances due to the high output power.
  • Reduced Power Consumption: High efficiency minimizes power consumption, leading to lower operating costs.
  • Improved Signal Quality: Minimizes distortion, resulting in cleaner and more reliable signals.
  • Simplified Design: Easy to integrate into various RF and microwave circuits due to its compact size and well-defined characteristics.
  • Cost-Effective Solution: Provides a high-performance power amplifier solution at a competitive price point.

Additional Details

The UPG152TA-E3 operates with a supply voltage of typically 5V and is designed for optimal performance at the specified frequency range. Its input and output are matched to 50 ohms, simplifying integration with other RF components. The device is available in a small surface-mount package suitable for automated assembly. The silicon technology provides excellent reliability and repeatability, ensuring consistent performance across different devices. This power amplifier is designed to meet the demanding requirements of modern wireless communication systems, offering a combination of high power, high efficiency, and excellent linearity.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $291.2610
NEC
Lowest to $9.7932
NEC
Lowest to $12.5125
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $32.8367
NEC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8690 $60.8300
165+ $0.7131 $117.6615
255+ $0.6908 $176.1540
350+ $0.6685 $233.9750
450+ $0.6463 $290.8350
600+ $0.5793 $347.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,200 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess