EN
  • EN
  • DE

UPD9906GT-E2

Part No UPD9906GT-E2
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 988308-UPD9906GT-E2
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD9906GT-E2 CAD Model

Description

The UPD9906GT-E2 is a high-performance digital signal processor (DSP) from NEC (now Renesas Electronics). It is designed for a wide array of applications requiring real-time signal processing capabilities. The UPD9906GT-E2 integrates advanced architectural features and a robust instruction set to facilitate complex algorithms and data manipulation.

Applications

  • Audio Processing Systems
  • Voice Recognition Systems
  • Industrial Control Systems
  • Telecommunications Equipment
  • Image Processing

Features

  • High-Speed Processing: Enables real-time signal processing for demanding applications.
  • Advanced Architecture: Incorporates features like pipelining and parallel processing to enhance performance.
  • Integrated Memory: Includes on-chip memory for efficient data storage and retrieval.
  • Programmable: Flexible architecture allows for customization and adaptation to various applications.
  • Low Power Consumption: Designed for energy-efficient operation, making it suitable for portable devices.

Benefits

  • Real-Time Performance: The high processing speed ensures that signals are processed in real-time, which is critical for many applications.
  • Flexibility: The programmable nature of the DSP allows it to be adapted to different signal processing tasks.
  • Reduced System Cost: The integrated memory reduces the need for external memory components, lowering overall system costs.
  • Improved System Efficiency: The low power consumption helps to improve the energy efficiency of the overall system.

Additional Details

The UPD9906GT-E2 incorporates a number of specialized hardware accelerators to further enhance its performance in specific tasks. The instruction set is optimized for common signal processing operations such as FFTs (Fast Fourier Transforms), filtering, and correlation. The DSP also supports a variety of communication interfaces for seamless integration into larger systems. The exact clock speed and memory capacity vary depending on the specific variant of the UPD9906GT-E2. Refer to the NEC/Renesas datasheet for the specific model for precise specifications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Shindengen
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess