EN
  • EN
  • DE

UPD80C50HC128

Part No UPD80C50HC128
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 996119-UPD80C50HC128
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD80C50HC128 CAD Model

Description

The UPD80C50HC128 is a microcontroller from NEC, belonging to the 8051 family. It's an 8-bit microcontroller commonly used in embedded systems applications.

Applications:

  • Industrial Control Systems: Used in industrial automation for controlling machines and processes.
  • Consumer Electronics: Found in various consumer devices like remote controls, appliances, and toys.
  • Motor Control: Used in motor control applications for controlling speed and direction of motors.
  • Instrumentation: Employed in test and measurement equipment for data acquisition and control.
  • Robotics: Used in robotics applications for controlling robot movements and functions.

Features:

  • 8-bit CPU: Based on the 8051 instruction set architecture.
  • 128 Bytes of On-Chip RAM: Includes 128 bytes of Random Access Memory for data storage.
  • Timers/Counters: Equipped with multiple timers and counters for timing and counting functions.
  • Serial Communication Interface: Includes a UART for serial communication.
  • Interrupt System: Supports multiple interrupt sources for event-driven processing.
  • I/O Ports: Provides general-purpose Input/Output ports for interfacing with external devices.
  • External Memory Interface: Allows for external memory expansion.

Benefits:

  • Versatile Microcontroller: Suitable for a wide range of applications due to its flexible architecture and features.
  • Well-Established Architecture: Benefits from a large community and readily available resources due to its 8051 lineage.
  • Real-Time Control: Efficient interrupt handling capabilities enable real-time control applications.
  • Easy to Program: Simple instruction set allows for easy programming.

Additional Details:

The UPD80C50HC128 typically comes in a DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier) package. It generally operates on a 5V power supply. The datasheet provides detailed information on electrical characteristics, pin assignments, and programming instructions.

You May Also Be Interested in

Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess