EN
  • EN
  • DE

CP80617004119AL

Part No CP80617004119AL
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i3-370M
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954187-CP80617004119AL
Series *
Ultra Librarian 3D Model Ultra Librarian CP80617004119AL CAD Model

Description

The CP80617004119AL is an Intel processor. The part number suggests it's likely a version of an Intel Xeon processor designed for server or workstation applications.

Applications of Intel Xeon Processors (likely applications of CP80617004119AL):

  • Servers: Powering servers for data centers, web hosting, and cloud computing.
  • Workstations: Used in high-performance workstations for professional applications like CAD, video editing, and scientific computing.
  • Data Analytics: Processing large datasets for business intelligence and data analysis.
  • Virtualization: Running virtual machines in virtualized environments.
  • High-Performance Computing (HPC): Used in HPC clusters for scientific simulations and research.

Features of Intel Xeon Processors (likely features of CP80617004119AL):

  • Multi-Core Architecture: Multiple processing cores for parallel processing.
  • High Clock Speeds: High clock frequencies for fast processing speeds.
  • Large Cache Memory: Large L3 cache for improved data access.
  • Support for ECC Memory: Error-correcting code (ECC) memory support for enhanced data integrity.
  • Intel Turbo Boost Technology: Dynamically increases clock speed for demanding workloads.
  • Intel Hyper-Threading Technology: Enables each processor core to handle two threads simultaneously.
  • Advanced Vector Extensions (AVX): Supports AVX instructions for improved performance in vector-intensive applications.

Benefits of Using Intel Xeon Processors (likely benefits of CP80617004119AL):

  • High Performance: Delivers high performance for demanding workloads.
  • Scalability: Supports multi-processor configurations for increased scalability.
  • Reliability: Designed for reliable operation in mission-critical applications.
  • Security Features: Includes security features to protect against threats.
  • Energy Efficiency: Optimized for energy efficiency to reduce power consumption.

The CP80617004119AL processor's exact specifications, such as core count, clock speed, and thermal design power (TDP), would require consulting the Intel product database or ARK (ark.intel.com). Generally, Xeon processors support features like Virtualization Technology (VT-x), Directed I/O Virtualization Technology (VT-d), and Trusted Execution Technology (TXT).

For detailed specifications, refer to the CP80617004119AL processor's product page on the Intel website or the Intel ARK database.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess