EN
  • EN
  • DE

UPD80C50HC-028

Part No UPD80C50HC-028
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 395623-UPD80C50HC-028
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD80C50HC-028 CAD Model

Description

The UPD80C50HC-028 is a microcontroller manufactured by NEC. It belongs to the 80C51 family of microcontrollers, known for their widespread use in embedded systems and control applications. This particular variant, the UPD80C50HC-028, offers a specific configuration and feature set within that family.

Applications

  • Industrial control systems: Used for managing and automating processes in manufacturing and other industrial environments.
  • Robotics: Employed in controlling the movements and functions of robots.
  • Automotive electronics: Found in various automotive control units, such as engine management systems or anti-lock braking systems.
  • Consumer electronics: Used in appliances, remote controls, and other consumer devices.
  • Instrumentation: Incorporated in measuring instruments and data acquisition systems.

Features

  • 8-bit CPU: Based on the 80C51 architecture, providing a balance of performance and simplicity.
  • On-chip memory: Includes a certain amount of on-chip RAM and ROM (or EPROM/EEPROM) for program storage and data. The exact memory sizes vary depending on the specific configuration.
  • Timers/Counters: Equipped with multiple timers and counters for timing events and counting pulses.
  • Serial communication interfaces: Features UART (Universal Asynchronous Receiver/Transmitter) for serial data communication.
  • Parallel I/O ports: Offers general-purpose input/output ports for interfacing with external devices.
  • Interrupt system: Supports multiple interrupt sources for responding to external events in a timely manner.

Benefits

  • Versatility: Suitable for a wide range of applications due to its flexible architecture and feature set.
  • Ease of use: The 80C51 architecture is well-documented and supported by a variety of development tools, making it relatively easy to program and debug.
  • Cost-effectiveness: The 80C51 family is generally cost-effective, making it a popular choice for budget-sensitive applications.
  • Real-time control: The interrupt system and timers allow for precise control of real-time events.
  • Compact design: Microcontrollers are generally small in size, allowing for integration into compact devices.

Additional Details

The UPD80C50HC-028 operates on a 5V power supply and is typically available in a DIP (Dual In-line Package) or a surface-mount package. Specific details regarding clock speed, memory sizes, and other parameters can be found in the device's datasheet. The part number includes HC which is most likely High-speed CMOS variant offering a higher operating frequency and lower power consumption compared to earlier NMOS versions of the 8051 family.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $25.0249
NEC
Lowest to $25.0254
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $32.8367

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess