Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394957-UPD78F0034AG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F0034AG CAD Model

Description

The UPD78F0034AG is an 8-bit microcontroller belonging to the 78K0/Lx3 series, manufactured by Renesas Electronics (formerly NEC). It is designed for use in embedded systems, prioritizing low power consumption and efficient performance. The device integrates a flash memory for program storage along with various peripheral functions, providing versatility for different application scenarios.

Applications

  • Remote Controls: Its low-power operation makes it suitable for battery-powered remote control devices.
  • Consumer Electronics: Used in various consumer electronics products requiring simple control functions and low energy consumption.
  • Industrial Control Systems: Applications include basic industrial control, monitoring, and data acquisition systems.
  • Home Appliances: Can be used for controlling various functions in home appliances like washing machines and microwave ovens.
  • Security Systems: Implemented in basic security devices such as simple alarm systems and sensors.

Features

  • 78K0 CPU Core: Based on the efficient 78K0 CPU core, optimized for low power consumption.
  • Flash Memory: Incorporates flash memory for storing program code and data, facilitating easy updates and reprogramming.
  • I/O Ports: Multiple programmable I/O ports for interfacing with external devices and sensors.
  • Timers/Counters: Built-in timers and counters for timing control, event counting, and PWM generation.
  • Serial Communication: UART serial communication interface for communicating with other microcontrollers and devices.
  • A/D Converter (ADC): Integrated Analog-to-Digital Converter for converting analog signals from sensors into digital data.
  • Low Power Modes: Features various power-saving modes to reduce current consumption in battery-powered applications.
  • Interrupt Controller: Flexible interrupt handling capabilities for responding to various internal and external events.

Benefits

  • Low Power Consumption: Optimized for low-power applications, extending battery life in portable devices.
  • Versatile: Offers a range of integrated peripherals, making it adaptable to various embedded control applications.
  • Cost-Effective: Provides a balance of performance and cost, making it suitable for mass-produced consumer goods.
  • Easy to Program: Supported by development tools and programming environments, simplifying the software development process.
  • Reliable Performance: Designed to operate reliably in a variety of environmental conditions, ensuring system stability.

Additional Details

The UPD78F0034AG microcontroller usually operates at a supply voltage of 5V. It comes in various package types like QFP and DIP. For programming, it often uses In-Circuit Programming (ICP) techniques. Precise memory capacities and the exact configuration of peripherals can vary. Detailed specifications can be found within the Renesas Electronics documentation.

You May Also Be Interested in

Yamaha
Need more? Email Us
ECAD model for YM3815-H
ON Semiconductor
Need more? Email Us
ECAD model for U1540G
Atmel
Need more? Email Us
ECAD model for U6204B-EFLG3
Protek Devices
Need more? Email Us
ECAD model for U0402FC36C-T73-2
STMicroelectronics
Lowest to $21.8373
ECAD model for U705
Yamaha
Need more? Email Us
ECAD model for YM3428
ON Semiconductor
Lowest to $3.7657
ECAD model for U1620G
Yamaha
Surround Processor
Need more? Email Us
ECAD model for YM7128B
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for YM20S100CT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $108.1230 $108.1230
2+ $104.7441 $209.4882
3+ $101.3652 $304.0956
4+ $97.9863 $391.9452
5+ $87.8497 $439.2485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,300 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention