EN
  • EN
  • DE

AT28C040-20BI

Part No AT28C040-20BI
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 4MBIT PARALLEL 32CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EEPROM Memory IC 4Mb (512K x 8) Parallel 200 ns 32-CDIP
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Through Hole
Package 32-CDIP (0.600", 15.24mm)
Case / Package 32-CDIP
Family Name AT28C040
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.32.0051
Quantity per package 12
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911887-AT28C040-20BI
Ultra Librarian 3D Model Ultra Librarian AT28C040-20BI CAD Model

Description

The AT28C040-20BI is a high-performance, 4-Megabit parallel EEPROM meticulously crafted by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This non-volatile memory chip is designed to deliver a combination of flexibility, reliability, and endurance, making it an ideal storage solution for a wide range of applications.

Key Features

  • Memory Size: 4 Megabits (512K x 8)
  • Speed: 200 ns access time
  • Operating Voltage: 5V ±10% for read and write operations
  • Interface: Parallel interface for simple connection to microcontrollers and other logic
  • Endurance: High write endurance of 10,000 write cycles
  • Data Retention: Offers data retention of 10 years, ensuring long-term reliability
  • Temperature Range: Industrial temperature range (-40°C to +85°C)
  • Package: 32-lead, hermetically sealed ceramic Dual In-line Package (CERDIP)

Product Applications

The AT28C040-20BI is versatile in its use, suitable for applications that require fast and reliable non-volatile memory storage. It can be used in:

  • Embedded systems
  • Telecommunication equipment
  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Gaming systems

Performance and Quality

Microchip Technology is known for its commitment to quality and the AT28C040-20BI is no exception. With its fast access time and robust write endurance, this EEPROM provides the performance needed for critical applications. Furthermore, with its industrial temperature range, it is designed to operate reliably in harsh environments.

Easy Integration

Thanks to its parallel interface, the AT28C040-20BI can be easily integrated into a variety of system designs without the need for complex interfacing, making it a go-to choice for designers looking for a straightforward memory solution.

Note: The AT28C040-20BI is RoHS compliant and supports green manufacturing requirements, reflecting Microchip Technology's dedication to environmental sustainability.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
STMicroelectronics
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess