EN
  • EN
  • DE

UPD78C10AGF

Part No UPD78C10AGF
Manufacturer NEC
Catalog OEM Parts (T - Z)
Description UPD78C10AGF Nec
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1103168-UPD78C10AGF
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD78C10AGF CAD Model

Description

The UPD78C10AGF is a microcontroller manufactured by NEC (now Renesas). This 8-bit microcontroller is part of the 78K/0 series, known for its compact size, low power consumption, and versatility. It's designed for a wide range of embedded control applications where efficiency and reliability are paramount.

Applications

  • Remote Controls: Used in infrared (IR) remote controls for TVs, DVD players, and other consumer electronics.
  • Toys and Games: Integrated into electronic toys, games, and other interactive devices.
  • Small Appliances: Employed in the control systems of small household appliances like coffee makers, toasters, and blenders.
  • Security Devices: Found in simple security systems and access control devices.
  • Industrial Control: Used in basic industrial control systems where cost-effectiveness is a priority.

Features

  • 8-bit CPU: Features an 8-bit central processing unit for efficient data processing.
  • Low Power Consumption: Optimized for low-power operation, making it suitable for battery-powered devices.
  • On-Chip Memory: Includes ROM, RAM, and EPROM for program and data storage.
  • Timers and Counters: Offers multiple timers and counters for timing and counting functions.
  • Serial Interface: Provides a serial interface for communication with other devices.
  • I/O Ports: Includes a variety of input/output ports for interfacing with external devices.
  • Interrupt Controller: Supports multiple interrupt sources for responsive event handling.

Benefits

  • Energy Efficiency: Reduces power consumption, extending battery life and lowering operating costs.
  • Cost-Effectiveness: Provides a cost-effective solution for a wide range of embedded control applications.
  • Compact Size: Its small size allows for easy integration into compact devices.
  • Versatility: Can be used in a variety of applications due to its flexible architecture and features.
  • Reliability: Offers robust performance in various operating conditions.

Additional Details

The UPD78C10AGF microcontroller operates at a specific clock frequency, which determines the speed of instruction execution. It typically uses a small amount of RAM for temporary data storage and EPROM (Erasable Programmable Read-Only Memory) for storing the program code. The timers and counters can be configured for various functions, such as generating PWM signals, counting events, and measuring time intervals. The serial interface supports UART communication, enabling communication with other devices using serial protocols. The I/O ports can be configured as inputs or outputs, allowing for easy interfacing with sensors, actuators, and other external components. It's designed for applications where minimal power consumption is important. Further details, including memory sizes, pin configurations, and operating temperature ranges, can be found in the product datasheet from Renesas (formerly NEC). This microcontroller is especially useful in applications requiring simple control logic and low power operation.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.6013 $67.2091
15+ $7.8780 $118.1700
23+ $7.6319 $175.5337
32+ $7.3857 $236.3424
41+ $7.1395 $292.7195
55+ $6.4009 $352.0495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess