EN
  • EN
  • DE

UPD789071MC-057-5A4-A

Part No UPD789071MC-057-5A4-A
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394816-UPD789071MC-057-5A4-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD789071MC-057-5A4-A CAD Model

Description

The UPD789071MC-057-5A4-A is a microcontroller manufactured by NEC (now Renesas Electronics). This microcontroller belongs to the 78K0/Kx2 series, recognized for its low power consumption and versatile peripheral set, making it suitable for a range of embedded applications.

Applications:

  • Consumer Electronics: Implemented in devices such as remote controls, small appliances, and audio equipment.
  • Industrial Control: Utilized in simple automation systems, sensor interfaces, and motor control applications.
  • Automotive Subsystems: Incorporated in basic automotive electronics like lighting control and simple sensor monitoring.
  • IoT Devices: Suitable for low-power IoT applications like sensor nodes and wireless communication modules.

Features:

  • 8-bit Architecture: Based on the 78K0 CPU core, delivering efficient 8-bit processing capabilities.
  • Low Power Consumption: Designed for minimal power usage, prolonging battery life in portable applications.
  • On-Chip Memory: Includes Flash memory for program storage and RAM for data manipulation.
  • Timers and Counters: Equipped with multiple timers and counters for timing control and event management.
  • Serial Communication Interfaces: Offers UART, CSI, and I2C interfaces for serial communication with other devices.
  • Analog-to-Digital Converter (ADC): Features an ADC for converting analog signals to digital data for sensor interfacing.
  • I/O Ports: Provides general-purpose input/output ports for interfacing with external devices and components.

Benefits:

  • Cost-Effective: Provides a balance of performance and cost, making it suitable for price-sensitive applications.
  • Easy Integration: Compatible with standard development tools and environments, simplifying the development process.
  • Reliable Performance: Delivers stable and reliable performance in a variety of operating conditions.
  • Low Power Operation: Minimizes power consumption, extending battery life and reducing energy costs.
  • Versatile Peripheral Set: Offers a range of peripherals for diverse application requirements.

The UPD789071MC-057-5A4-A operates within a specific voltage range and temperature range, details of which can be found in the device's datasheet. The amount of Flash memory and RAM, and the number of I/O pins, will vary depending on the specific package and configuration. Refer to the official NEC/Renesas documentation for precise specifications. It is typically used in applications where a simple, low-power, and cost-effective microcontroller is required for basic control and monitoring.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $25.0249
NEC
Need more? Email Us
NEC
Lowest to $12.5125
NEC
Lowest to $1.9566

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess