EN
  • EN
  • DE

UPD78324GJ-518-5BJ

Part No UPD78324GJ-518-5BJ
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394702-UPD78324GJ-518-5BJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78324GJ-518-5BJ CAD Model

Description

The UPD78324GJ-518-5BJ is a microcontroller manufactured by NEC (now Renesas Electronics), belonging to the 78K/III series. It's designed for embedded systems needing a combination of processing power and low energy consumption.

Applications

  • Consumer Electronics: Frequently used in devices such as remote controls, toys, and small household appliances.
  • Industrial Control: Implemented in motor control systems, sensor monitoring applications, and industrial automation systems.
  • Automotive: Integrated into automotive electronic systems, including dashboard controls and electronic lighting systems.
  • Office Equipment: Used in printers, scanners, and other office automation equipment.

Features

  • CPU Core: Incorporates a 78K/III series CPU core, offering efficient processing capabilities.
  • Memory: Includes on-chip ROM and RAM for program and data storage. The specific memory sizes are configuration-dependent.
  • I/O Ports: Provides a number of programmable I/O ports for interfacing with external devices and sensors.
  • Timers/Counters: Incorporates multiple timers and counters for timing control, event counting, and pulse generation.
  • Serial Communication: Supports serial communication interfaces, including UART, SPI, and I2C.
  • A/D Converter: May include an Analog-to-Digital converter for analog signal processing tasks.
  • Interrupt Controller: Features an integrated interrupt controller for handling real-time events and interrupt requests efficiently.

Benefits

  • Efficient Processing: Provides a good balance between processing power and low-power operation.
  • Flexible Interfaces: Offers multiple communication interfaces for seamless integration with other systems.
  • Cost-Effective: Represents a cost-effective solution for various embedded control applications.
  • Compact Design: Available in compact packages, reducing board space requirements.

Additional Details

The UPD78324GJ-518-5BJ operates at a specific clock frequency, affecting its processing speed. The operating voltage range is another essential parameter for system design. The microcontroller's datasheet offers detailed information on electrical characteristics, pin configurations, and programming instructions. It is crucial to consult the datasheet for accurate and current information before using this microcontroller in any design. This device is commonly used in applications that require reliable and versatile control functions, and its low power consumption makes it well-suited for battery-operated devices.

You May Also Be Interested in

NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $1.9566
NEC
Lowest to $291.2610
Renesas Electronics America
Lowest to $23.3957
NEC
Need more? Email Us
NEC
Lowest to $89.8648

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess