EN
  • EN
  • DE

UPD78320L

Part No UPD78320L
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description 16/8-BIT SINGLE-CHIP MICROCONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394699-UPD78320L
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78320L CAD Model

Description

The UPD78320L is a microcontroller manufactured by NEC (now Renesas Electronics). It is part of the 78K/III series, designed for embedded applications requiring efficient processing and versatile functionality.

Applications

  • Consumer Electronics: Used in devices such as remote controls, audio equipment, and small appliances.
  • Industrial Control: Found in applications like motor control, sensor interfacing, and process automation.
  • Automotive: Employed in automotive subsystems, including dashboard controls and electronic systems.
  • Office Automation: Integrated into printers, scanners, and other office peripherals.

Features

  • CPU Core: Employs a 78K/III series CPU core, providing a balance of performance and power efficiency.
  • Memory: Includes on-chip ROM and RAM for program and data storage. Specific memory configurations vary.
  • I/O Ports: Features multiple programmable I/O ports for interfacing with external devices and sensors.
  • Timers/Counters: Equipped with timers and counters for timing control, event counting, and PWM generation.
  • Serial Communication: Supports various serial communication interfaces like UART, SPI, and I2C.
  • A/D Converter: May include an Analog-to-Digital converter for analog signal processing.
  • Interrupt Controller: Integrates an interrupt controller for handling real-time events and interrupts efficiently.

Benefits

  • Versatile Performance: Offers a good balance of processing power and low-power operation.
  • Flexible Interface: Provides various communication interfaces for easy integration with other systems.
  • Cost-Effective: Presents a cost-effective solution for embedded control applications.
  • Compact Design: Available in compact packages, saving board space.

Additional Details

The UPD78320L's operating frequency and voltage are critical parameters for system design. The datasheet contains comprehensive electrical characteristics, pinout diagrams, and programming guidelines. The microcontroller is often chosen for applications requiring a reliable and versatile control solution. Careful attention should be paid to the datasheet's specifications to ensure proper and reliable operation. Understanding the microcontroller's power consumption characteristics is important for optimizing system power efficiency and extending battery life in portable applications.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Protek Devices
Lowest to $0.3269

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess