EN
  • EN
  • DE

UPD78213GJ

Part No UPD78213GJ
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394654-UPD78213GJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78213GJ CAD Model

Description

The UPD78213GJ is a microcontroller from NEC (now Renesas Electronics) belonging to the 78K/II series. This microcontroller is designed for a wide range of embedded applications, providing a balance of processing power, memory, and peripheral functions. It's suitable for applications requiring moderate computational performance and efficient control of various external devices. This microcontroller features a 16-bit CPU core, on-chip memory (ROM and RAM), and various peripheral functions such as timers, serial communication interfaces, and I/O ports.

Applications

  • Consumer Electronics: Used in applications such as remote controls, audio players, and small appliances.
  • Industrial Control: Employed in industrial control systems, including motor control, sensor monitoring, and data acquisition.
  • Automotive Electronics: Found in automotive applications like dashboard displays, lighting control, and simple engine management systems.
  • Medical Devices: Can be used in portable medical devices, patient monitoring systems, and diagnostic equipment.

Features

  • 16-bit CPU Core: Provides efficient processing capabilities for a range of embedded tasks.
  • On-Chip ROM: Stores program code and data, eliminating the need for external memory in many applications.
  • On-Chip RAM: Provides memory for data storage and manipulation during program execution.
  • Timers: Offer precise timing and control capabilities for various applications, including PWM generation and event scheduling.
  • Serial Communication Interfaces: Support communication with external devices using protocols such as UART, SPI, and I2C.
  • I/O Ports: Provide flexible interfacing with external sensors, actuators, and other peripherals.
  • Interrupt Controller: Manages interrupt requests from various peripherals, enabling efficient response to real-time events.
  • Low-Power Operation: Designed for low power consumption, making it suitable for battery-powered applications.

Benefits

  • Versatile Applications: Suited for a wide variety of embedded applications due to its balanced feature set.
  • Reduced System Cost: Integrated on-chip memory reduces the need for external components, lowering overall system cost.
  • Simplified Development: Comprehensive development tools and documentation are available, simplifying the development process.
  • Efficient Performance: The 16-bit CPU core offers efficient processing capabilities for demanding embedded tasks.
  • Reliable Operation: Designed for reliable operation in harsh environments, ensuring system stability and uptime.

The UPD78213GJ microcontroller is typically packaged in a small outline package (SOP) or a quad flat package (QFP) for easy integration into printed circuit boards. It operates within a specified voltage and temperature range, and its electrical characteristics are well-defined to ensure compatibility with various external devices. The key difference between this model and the UPD78213CW might be in the package type or specific operating parameters. Additional specifications can be found in the product datasheet provided by Renesas Electronics.

You May Also Be Interested in

NEC
Lowest to $9.7932
NEC
Lowest to $22.5849
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $12.5125
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $32.8367
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $89.8648

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess