EN
  • EN
  • DE

UPD78070AGC-7EA

Part No UPD78070AGC-7EA
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394616-UPD78070AGC-7EA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD78070AGC-7EA CAD Model

Description

The UPD78070AGC-7EA is a microcontroller unit (MCU) produced by NEC, belonging to the 78K0/78K0S family of microcontrollers. These microcontrollers are known for their efficiency and suitability for embedded control applications. The UPD78070AGC-7EA is designed to provide a balance between low power consumption and adequate processing power for various applications.

Applications

  • Consumer Electronics: Commonly used in remote controls, small household appliances, and electronic toys.
  • Industrial Control: Employed in basic machine controllers, sensor interfaces, and process monitoring systems.
  • Automotive Subsystems: Integrated into vehicle components such as lighting controls and basic sensor management.
  • Medical Devices: Used in portable health monitoring equipment and diagnostic tools.

Features

  • 8-bit CPU: Offers a good compromise between processing capabilities and cost-effectiveness.
  • On-Chip Memory: Includes both ROM (Read-Only Memory) for program storage and RAM (Random Access Memory) for data handling.
  • Timers: Equipped with multiple timers to enable precise timing control and event scheduling.
  • Serial Communication Interfaces: Supports UART (Universal Asynchronous Receiver/Transmitter) and other serial protocols for communication with external devices.
  • I/O Ports: Provides a variety of input/output pins for interfacing with sensors, actuators, and other external peripherals.
  • Low Power Consumption: Designed for energy-efficient operation, making it ideal for battery-powered devices.

Benefits

  • Cost-Effective Solution: Delivers a good balance of performance and cost, making it suitable for applications where budget is a concern.
  • Easy to Use: The 78K0/78K0S architecture is relatively easy to program and debug.
  • Compact Size: Suitable for applications where physical space is limited.
  • Reliable Performance: Designed for stable and dependable operation across various operating conditions.
  • Versatile: Can be used in a wide range of applications due to its flexible I/O capabilities and communication interfaces.

The UPD78070AGC-7EA typically operates at a moderate clock frequency to balance speed and power usage. The specific memory configuration (ROM and RAM size) is determined by the requirements of the application. The inclusion of timers and serial communication interfaces makes it well-suited for applications that require precise timing and communication with external components.

You May Also Be Interested in

Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Protek Devices
Need more? Email Us
Atmel
Lowest to $1.6320
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess