EN
  • EN
  • DE

UPD7801G-110

Part No UPD7801G-110
Manufacturer NEC
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1232167-UPD7801G-110
Categories Custom Parts
Manufacturer NEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD7801G-110 CAD Model

Description

The uPD7801G-110 is a microcontroller manufactured by NEC (now Renesas Electronics). It belongs to the 78K/0 series of 8-bit microcontrollers, designed for embedded control applications. It is used in a wide range of consumer and industrial devices due to its versatility and integrated peripherals.

Applications

  • Consumer Electronics: Used in remote controls, toys, and home appliances.
  • Industrial Control: Found in motor control systems, sensor interfaces, and process controllers.
  • Automotive Applications: Employed in dashboard displays, lighting controls, and simple engine management systems.
  • Instrumentation: Utilized in measuring instruments, data loggers, and control panels.
  • Security Systems: Integrated into alarm systems, access control devices, and surveillance equipment.

Features

  • 8-bit CPU Core: Based on the 78K/0 architecture, providing efficient processing for control tasks.
  • On-Chip ROM: Includes a programmable ROM for storing the application code.
  • On-Chip RAM: Provides internal RAM for data storage and processing.
  • I/O Ports: Features multiple general-purpose input/output (GPIO) ports for interfacing with external devices.
  • Timers/Counters: Includes timers and counters for timing and counting applications.
  • Serial Communication Interface: Supports serial communication protocols such as UART for communication with other devices.
  • Interrupt Controller: Provides an interrupt controller for handling external and internal events.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.

Benefits

  • Cost-Effective: Provides a cost-effective solution for embedded control applications.
  • Versatile: Suitable for a wide range of applications due to its integrated peripherals and features.
  • Easy to Use: Relatively easy to program and interface with external devices.
  • Reliable: Proven reliability in various industrial and consumer applications.
  • Compact: Available in compact packages, making it suitable for space-constrained applications.

The uPD7801G-110 operates within a specific voltage range (typically 3V to 5.5V) and has a defined temperature range. The exact specifications, such as memory size (ROM and RAM) and the number of I/O pins, can vary slightly depending on the specific revision or variant of the chip. Datasheets from Renesas Electronics provide precise technical details.

You May Also Be Interested in

Xicor Inc.
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess