EN
  • EN
  • DE

UPD780034AGK(A)-P02-9ET

Part No UPD780034AGK(A)-P02-9ET
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394480-UPD780034AGK(A)-P02-9ET
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD780034AGK(A)-P02-9ET CAD Model

Description

The UPD780034AGK(A)-P02-9ET is a microcontroller unit (MCU) from NEC, now part of Renesas Electronics. This MCU belongs to the 78K0 series, known for its low-power operation and suitability for various embedded applications. It's designed to provide a balance between efficient processing capabilities and minimal energy consumption.

Applications

      
  • Remote Controls: Used in various remote control devices for consumer electronics.
  •   
  • Consumer Electronics: Suitable for use in home appliances, toys, and other small electronic devices.
  •   
  • Industrial Control Systems: Employed in basic industrial control systems for monitoring and automation tasks.
  •   
  • Automotive Subsystems: Can be found in automotive applications, such as lighting control or simple sensor interfaces.
  •   
  • Medical Devices: Used in portable medical devices requiring low power and reliable performance.

Features

      
  • 8-bit CPU Core: Based on the NEC 78K0 architecture, providing efficient processing for a wide range of control tasks.
  •   
  • Low Power Consumption: Designed for minimal power usage, making it ideal for battery-operated applications.
  •   
  • On-Chip Memory: Includes internal Flash memory for program storage and RAM for data storage.
  •   
  • Timers: Equipped with multiple timers for precise timing control and event management.
  •   
  • Serial Communication Interfaces: Features UART, SPI, and I2C interfaces for communication with other devices.
  •   
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals to digital values, facilitating sensor input.
  •   
  • Interrupt Controller: Manages multiple interrupt sources for responsive event handling.
  •   
  • General-Purpose I/O (GPIO): Provides versatile input/output pins for interfacing with external components.

Benefits

      
  • Extended Battery Life: Low power design extends the battery life of portable devices.
  •   
  • Cost-Effective Solution: Integration of various peripherals reduces the need for external components, lowering overall system cost.
  •   
  • Simplified Development: Comprehensive development tools and documentation facilitate easy integration and programming.
  •   
  • Robust Performance: Offers reliable operation in diverse environmental conditions.
  •   
  • Versatile Connectivity: Multiple communication interfaces enable seamless integration with other devices and systems.

Additional Details

The UPD780034AGK(A)-P02-9ET operates within a specific voltage range, typically between 2.7V and 5.5V, and is designed to function in a temperature range from -40°C to +85°C. It incorporates a watchdog timer for error detection and recovery and includes various power-saving modes to further optimize energy consumption. The package type is generally a small outline package (SOP) or similar, which allows for easy integration into compact electronic designs. Programming and debugging are typically supported through a dedicated interface using NEC/Renesas development tools.

You May Also Be Interested in

Renesas Electronics America
Lowest to $25.0249
NEC
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $25.0254
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess