EN
  • EN
  • DE

UPD75108GF-T22

Part No UPD75108GF-T22
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394210-UPD75108GF-T22
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD75108GF-T22 CAD Model

Description

The UPD75108GF-T22 is a microcontroller manufactured by NEC, part of the 75X series. This microcontroller is designed for low-power embedded applications, offering various integrated peripherals for control and communication tasks.

Applications

  • Remote Controllers
  • Consumer Electronics
  • Home Appliances
  • Security Systems
  • Industrial Control

Features

  • 8-bit CPU Core: Based on the NEC 75X instruction set, balancing performance and code efficiency.
  • On-Chip ROM/Flash Memory: Stores program code and data. Specific sizes depend on the part number.
  • On-Chip RAM: Provides volatile memory for storing and manipulating data during program execution.
  • I/O Ports: General-purpose input/output pins, programmable for different functions.
  • Timers/Counters: Integrated timers and counters to facilitate timing control, event counting, and PWM generation.
  • Serial Communication Interface: Supports UART, SPI, or other serial communication protocols for communication with external devices.
  • Interrupt Controller: Manages interrupt requests from peripheral devices and external sources.
  • Low-Power Operation: Designed for low power consumption, extending battery life in portable devices.

Benefits

  • Versatile Control: Suitable for a wide variety of embedded control applications.
  • Simplified Design: Integrated peripherals minimize the need for external components.
  • Easy Development: Supported by extensive development tools and programming resources.
  • Real-Time Operation: Enables precise timing and quick response to external events.
  • Cost-Effective: Offers a good balance of features and performance at a competitive price.

Additional Details

The UPD75108GF-T22 typically operates within a voltage range of 2.7V to 5.5V. It is usually available in surface-mount packages like QFP or SOP. It incorporates a watchdog timer to prevent system lockups caused by software errors. The 'GF' typically refers to specific feature sets, while 'T22' indicates mask options, ROM contents, or other manufacturing details. Additionally, this microcontroller includes a low-voltage reset (LVR) function to protect against data corruption due to power fluctuations. NEC and third-party vendors typically offer development tools, including emulators, compilers, and debuggers.

You May Also Be Interested in

NEC
Need more? Email Us
Renesas Electronics America
Lowest to $25.0249
NEC
Lowest to $84.4190
NEC
Lowest to $26.6863
NEC
Lowest to $9.7932
NEC
Lowest to $22.5849
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $90.9990

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess