EN
  • EN
  • DE

UPD74HC4094C

Part No UPD74HC4094C
Manufacturer NEC
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0115+
Reference case DIP16
Manufacturer NEC
Manufacturer Homepage www.nec.com/
RoHS State Request Verification
Win Source Part Number 750507-UPD74HC4094C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD74HC4094C CAD Model

Description

The UPD74HC4094C is an 8-stage shift-and-store bus register manufactured by NEC (now Renesas). It belongs to the 74HC series of high-speed CMOS logic devices, which are known for their low power consumption and high noise immunity. This specific part is designed for applications where serial-to-parallel data conversion and storage are required.

Applications

  • LED displays
  • Remote control systems
  • Industrial control systems
  • Data acquisition systems
  • Instrumentation

Features

  • 8-stage shift register
  • Serial-to-parallel data conversion
  • 3-state outputs
  • Separate shift and store clocks
  • Cascadable for longer shift registers
  • High noise immunity
  • Low power consumption

Benefits

  • Simplifies the control of multiple devices from a single data line
  • Reduces the number of I/O pins required on a microcontroller
  • Allows for easy expansion to handle larger data sets
  • Provides reliable operation in noisy environments
  • Conserves power in battery-operated applications

Additional Details

The UPD74HC4094C typically operates with a supply voltage of 2V to 6V. It has a propagation delay of around 15ns, depending on the operating voltage and load capacitance. The outputs can drive up to 10 LSTTL loads. The package is typically a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit). The device is controlled by three input signals: Serial Data Input (SER), Shift Clock Input (SHCP), and Store Clock Input (STCP). Data is shifted into the register on the rising edge of the SHCP signal. The data is then transferred to the output latches on the rising edge of the STCP signal. The 3-state outputs allow for easy connection to a bus. The device is commonly used in applications where data needs to be transferred serially over a long distance or where the number of I/O pins is limited. The 74HC series offers a wide range of logic functions, making it a versatile choice for digital circuit design. Detailed electrical characteristics, timing diagrams, and package dimensions are available in the NEC/Renesas product datasheet.

You May Also Be Interested in

Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess