EN
  • EN
  • DE

UPD71084G-T1

Part No UPD71084G-T1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 393939-UPD71084G-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD71084G-T1 CAD Model

Description

The UPD71084G-T1, manufactured by NEC, is a Programmable DMA Controller. It is designed to manage Direct Memory Access (DMA) operations within a system, freeing up the CPU for other tasks. This chip is a crucial component in systems requiring high-speed data transfer between peripherals and memory.

Applications

  • Computer Systems: Used in personal computers and workstations to facilitate high-speed data transfer between peripherals and memory.
  • Industrial Control Systems: Deployed in industrial automation equipment for efficient data handling.
  • Embedded Systems: Incorporated into embedded systems requiring DMA capabilities for real-time data processing.
  • Data Acquisition Systems: Utilized in data acquisition boards and systems to handle high-volume data transfers.
  • Graphics Controllers: integrated in graphic cards to allow high speed data transfers to display memory.

Features

  • Four independent DMA channels: Allows simultaneous management of multiple DMA operations.
  • Programmable transfer modes: Supports various transfer modes, including single transfer, block transfer, and demand transfer.
  • Memory-to-memory transfer capability: Enables direct data transfer between different memory locations.
  • Address increment/decrement: Provides flexibility in addressing memory locations during DMA transfers.
  • End-of-process (EOP) signal: Generates an interrupt signal upon completion of a DMA transfer.
  • High-speed data transfer rates: Supports fast data transfer rates for optimal performance.

Benefits

  • Improved System Performance: Offloads data transfer tasks from the CPU, leading to increased system performance and responsiveness.
  • Reduced CPU Overhead: Minimizes CPU intervention in data transfer operations, allowing the CPU to focus on other critical tasks.
  • Efficient Data Handling: Facilitates high-speed and efficient data transfer between peripherals and memory.
  • Enhanced System Throughput: Increases overall system throughput by optimizing data transfer processes.
  • Flexibility and Adaptability: Programmable features allow adaptation to a wide range of system configurations and data transfer requirements.

Additional Details

The UPD71084G-T1 is typically packaged in a DIP (Dual In-line Package). Key specifications include the operating voltage, clock frequency, and the number of DMA channels. It interfaces with the system through control signals for DMA request, acknowledge, and interrupt handling. Detailed timing diagrams and pinout information are available in the device datasheet. The chip supports different addressing modes and can be configured to work with various memory devices.

You May Also Be Interested in

NEC
Need more? Email Us
Renesas Electronics America
Lowest to $19.5645
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $84.4190
NEC
Lowest to $90.9990
NEC
Lowest to $22.5849
Renesas Electronics America
Lowest to $25.0249
NEC
Lowest to $89.8648
NEC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess