EN
  • EN
  • DE

UPD71055-10

Part No UPD71055-10
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 393917-UPD71055-10
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD71055-10 CAD Model

Description

The UPD71055-10, manufactured by NEC, is a Programmable Communication Interface (PCI) controller. This device is designed to manage data transmission and reception in various communication systems. It serves as an interface between a microprocessor and serial communication lines, enabling efficient data transfer.

Applications

  • Data Communication Systems: Used in modems, network adapters, and serial communication devices.
  • Industrial Control Systems: Employed in systems requiring serial communication for device control and monitoring.
  • Computer Peripherals: Found in devices like serial printers, scanners, and other peripherals requiring serial data exchange.
  • Embedded Systems: Integrated into systems where serial communication is necessary for connecting different components.

Features

  • Programmable Serial Interface: Allows flexible configuration for different serial communication standards.
  • Full-Duplex Operation: Supports simultaneous transmission and reception of data.
  • Multiple Communication Protocols: Compatible with various serial communication protocols, including asynchronous and synchronous modes.
  • Interrupt Handling: Generates interrupts to signal the microprocessor about data availability or errors.
  • Data Buffering: Provides buffering to manage data flow and prevent data loss.
  • Clock Generation: Includes a clock generator for timing serial communication signals.

Benefits

  • Versatile Communication: Supports a wide range of communication standards, making it adaptable to different applications.
  • Efficient Data Transfer: Enables high-speed data transmission and reception, improving system performance.
  • Reduced Microprocessor Load: Handles serial communication tasks, freeing up the microprocessor for other operations.
  • Improved System Reliability: Provides error detection and handling capabilities, enhancing data integrity.
  • Simplified System Design: Integrates multiple communication functions into a single chip, reducing component count and board space.

Additional Details

The UPD71055-10 typically operates on a 5V power supply. It includes various registers for configuration and control of serial communication parameters such as baud rate, data format, and error checking. It supports both interrupt-driven and polled modes of operation, allowing flexibility in system design. The device is often available in a DIP (Dual In-line Package) or a surface mount package, depending on the specific application requirements. It is designed for reliable operation in industrial and commercial environments.

You May Also Be Interested in

NEC
Need more? Email Us
Renesas Electronics America
Lowest to $19.5645
NEC
Lowest to $22.5849
NEC
Lowest to $291.2610
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $84.4190
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess