EN
  • EN
  • DE

UPD70F3217HGJ-UEN-A

Part No UPD70F3217HGJ-UEN-A
Manufacturer NEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NEC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841696-UPD70F3217HGJ-UEN-A
Ultra Librarian 3D Model Ultra Librarian UPD70F3217HGJ-UEN-A CAD Model

Description

The UPD70F3217HGJ-UEN-A, produced by NEC, is a microcontroller unit (MCU) belonging to the 78K0R family. These microcontrollers are designed for low-power applications and feature a variety of integrated peripherals suitable for embedded systems. The 78K0R family is known for its balance between power efficiency and processing capability.

Applications:

  • Industrial Control: Factory automation, motor control, and sensor networks.
  • Consumer Electronics: Remote controls, small appliances, and personal care products.
  • Automotive: Body control modules, lighting control, and dashboard systems.
  • Healthcare: Portable medical devices, patient monitoring equipment.
  • Smart Home: Lighting controls, security systems, and HVAC controls.

Features:

  • CPU Core: 78K0R core, optimized for low-power operation.
  • Memory: Integrated Flash memory for program storage and SRAM for data. Specific memory sizes vary.
  • Timers: Multiple timers and counters for timing control and event management.
  • Communication Interfaces: UART, SPI, and I2C interfaces for serial communication.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals to digital values.
  • Digital-to-Analog Converter (DAC): Integrated DAC for converting digital signals to analog values.
  • I/O Ports: General-purpose input/output ports for interfacing with external devices.
  • Low Power Modes: Various low-power modes for minimizing power consumption in battery-operated applications.

Benefits:

  • Extended Battery Life: Optimized for low power consumption, extending battery life in portable devices.
  • Versatile Integration: Integrated peripherals reduce the need for external components, simplifying design.
  • Efficient Performance: Provides adequate processing power for a wide range of embedded applications.
  • Reliable Operation: Designed for reliable operation in various environmental conditions.
  • Reduced System Cost: Integration of multiple features reduces the overall system cost.

Additional Details:

The UPD70F3217HGJ-UEN-A likely includes features such as a watchdog timer for error detection and reset, as well as power-on reset and low-voltage detection circuits for ensuring reliable operation. It's important to consult the official NEC documentation for the complete specifications, including memory sizes, operating voltage range, and pinout details. This microcontroller is often used in applications where low power consumption and a variety of communication interfaces are critical. Development tools, including compilers and debuggers, are typically available to support software development for this device. Package type and operating temperature ranges are also vital specifications found in the datasheet.

You May Also Be Interested in

REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.7622 $90.7622
2+ $74.4721 $148.9442
3+ $72.1448 $216.4344
4+ $69.8174 $279.2696
5+ $67.4901 $337.4505
6+ $60.5081 $363.0486
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess